Visual Sound, Inc. LM-1511R 15" LM Series Rackmount LCD Monitor LM-1511R

Description
TV One Active Matrix 15" LCD Monitor in a Rackmount Frame Inputs: 2x C-V on BNC Loop-Thru, S-V, 3x Stereo Audio and PC up to XGA. Optional Input Expansion Modules for Analog HDTV, DVI or SDI Inputs. NTSC-PAL Auto-Detection LM-1511R is a high performance Color LCD Monitor for the professional market. Its size is 15" diagonally and it is housed in unique rackmount housing that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitor be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. This model features high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. It is flicker-free, low radiation, space saving and feature low power consumption. NTSC, PAL and SECAM Television Standards are supported and automatically detected. Both models have Dual Composite Video, Dual S-Video and Dual Stereo Audio Inputs/Outputs and the Composite Video Inputs are automatically terminated. Also, a PC input is provided and can accommodate resolutions up to SXGA for the LM-1911R and XGA for the LM-1511R. Dual built in speakers are driven by 2 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the OSD. Computer Input up to XGA for LM-1511R High Brightness, Pro Grade LCD Panels Dual Composite, S-Video and Stereo Inputs Built in Power Supply Wide Left/Right and Up/Down Viewing Angles Vertically Tiltable Rackmount Housing Integrated Swivel Stand for Table Top Use
Description
TV One Active Matrix 15" LCD Monitor in a Rackmount Frame Inputs: 2x C-V on BNC Loop-Thru, S-V, 3x Stereo Audio and PC up to XGA. Optional Input Expansion Modules for Analog HDTV, DVI or SDI Inputs. NTSC-PAL Auto-Detection LM-1511R is a high performance Color LCD Monitor for the professional market. Its size is 15" diagonally and it is housed in unique rackmount housing that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitor be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. This model features high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. It is flicker-free, low radiation, space saving and feature low power consumption. NTSC, PAL and SECAM Television Standards are supported and automatically detected. Both models have Dual Composite Video, Dual S-Video and Dual Stereo Audio Inputs/Outputs and the Composite Video Inputs are automatically terminated. Also, a PC input is provided and can accommodate resolutions up to SXGA for the LM-1911R and XGA for the LM-1511R. Dual built in speakers are driven by 2 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the OSD. Computer Input up to XGA for LM-1511R High Brightness, Pro Grade LCD Panels Dual Composite, S-Video and Stereo Inputs Built in Power Supply Wide Left/Right and Up/Down Viewing Angles Vertically Tiltable Rackmount Housing Integrated Swivel Stand for Table Top Use

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LM-1511R 15" LM Series Rackmount LCD Monitor
LM-1511R
LM-1511R 15" LM Series Rackmount LCD Monitor LM-1511R
TV One Active Matrix 15" LCD Monitor in a Rackmount Frame Inputs: 2x C-V on BNC Loop-Thru, S-V, 3x Stereo Audio and PC up to XGA. Optional Input Expansion Modules for Analog HDTV, DVI or SDI Inputs. NTSC-PAL Auto-Detection LM-1511R is a high performance Color LCD Monitor for the professional market. Its size is 15" diagonally and it is housed in unique rackmount housing that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitor be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. This model features high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. It is flicker-free, low radiation, space saving and feature low power consumption. NTSC, PAL and SECAM Television Standards are supported and automatically detected. Both models have Dual Composite Video, Dual S-Video and Dual Stereo Audio Inputs/Outputs and the Composite Video Inputs are automatically terminated. Also, a PC input is provided and can accommodate resolutions up to SXGA for the LM-1911R and XGA for the LM-1511R. Dual built in speakers are driven by 2 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the OSD. Computer Input up to XGA for LM-1511R High Brightness, Pro Grade LCD Panels Dual Composite, S-Video and Stereo Inputs Built in Power Supply Wide Left/Right and Up/Down Viewing Angles Vertically Tiltable Rackmount Housing Integrated Swivel Stand for Table Top Use

TV One

Active Matrix 15" LCD Monitor in a Rackmount Frame
Inputs: 2x C-V on BNC Loop-Thru, S-V, 3x Stereo Audio and PC up to XGA. Optional Input Expansion Modules for Analog HDTV, DVI or SDI Inputs. NTSC-PAL Auto-Detection

LM-1511R is a high performance Color LCD Monitor for the professional market. Its size is 15" diagonally and it is housed in unique rackmount housing that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitor be mounted above or below normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. This model features high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. It is flicker-free, low radiation, space saving and feature low power consumption. NTSC, PAL and SECAM Television Standards are supported and automatically detected.
Both models have Dual Composite Video, Dual S-Video and Dual Stereo Audio Inputs/Outputs and the Composite Video Inputs are automatically terminated. Also, a PC input is provided and can accommodate resolutions up to SXGA for the LM-1911R and XGA for the LM-1511R. Dual built in speakers are driven by 2 watt amplifiers to provide stereo audio monitoring capabilities. The unit's Menu contains all the necessary controls to adjust Contrast, Brightness, Color, Hue and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the OSD.

  • Computer Input up to XGA for LM-1511R
  • High Brightness, Pro Grade LCD Panels
  • Dual Composite, S-Video and Stereo Inputs
  • Built in Power Supply
  • Wide Left/Right and Up/Down Viewing Angles
  • Vertically Tiltable Rackmount Housing
  • Integrated Swivel Stand for Table Top Use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-1511R
Product Name LM-1511R 15" LM Series Rackmount LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details