Visual Sound, Inc. 15-in TFT-LCD XGA Monitor (1024x768) LM-150AU

Description
JVC Professional Products Company 15-in TFT-LCD XGA Monitor (1024x768) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply
Description
JVC Professional Products Company 15-in TFT-LCD XGA Monitor (1024x768) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply

Suppliers

Company
Product
Description
Supplier Links
15-in TFT-LCD XGA Monitor (1024x768) - LM-150AU - Visual Sound, Inc.
Broomall, PA, USA
15-in TFT-LCD XGA Monitor (1024x768)
LM-150AU
15-in TFT-LCD XGA Monitor (1024x768) LM-150AU
JVC Professional Products Company 15-in TFT-LCD XGA Monitor (1024x768) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals) Remote terminal Control lock Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control Quick input selection BNC connectors for video DVI-D and D-sub 15-pin connectors for computer 16:9 / 4:3 aspect ratio selection VESA 100 mount Screw holes for installation Flush wall mounting capability Rack mountable Built-in power supply

JVC Professional Products Company

15-in TFT-LCD XGA Monitor (1024x768)

  • Rugged professional design
  • Heavy metal cabinet and stand
  • Slim bezel
  • Protected corners
  • Selectable color temperature from high, low, user1, user2
  • Users can store individual levels of each RGB color
  • Scan size select (over/100%/user). Screen size can be selected per input (except for computer signals)
  • Remote terminal
  • Control lock
  • Direct front control buttons: Chroma, Phase, Contrast, Brightness, Menu Control
  • Quick input selection
  • BNC connectors for video
  • DVI-D and D-sub 15-pin connectors for computer
  • 16:9 / 4:3 aspect ratio selection
  • VESA 100 mount
  • Screw holes for installation
  • Flush wall mounting capability
  • Rack mountable
  • Built-in power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-150AU
Product Name 15-in TFT-LCD XGA Monitor (1024x768)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
40
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details