Visual Sound, Inc. Active 2-way Monitor with 12" Driver Live! 612M

Description
Samson Technologies Corp. Samson's new Live! Active PA enclosures feature exceptional design and the highest quality components in a small to medium loudspeaker system. Their all-plywood construction is ideal for portable or installation applications. Advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows mean remarkable performance and durability day in and day out. A great choice for high performance loudspeakers, the Live! Series from Samson offers a wide range of configurations and are perfect for live music applications, house of worship, theatrical or club installations.
Description
Samson Technologies Corp. Samson's new Live! Active PA enclosures feature exceptional design and the highest quality components in a small to medium loudspeaker system. Their all-plywood construction is ideal for portable or installation applications. Advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows mean remarkable performance and durability day in and day out. A great choice for high performance loudspeakers, the Live! Series from Samson offers a wide range of configurations and are perfect for live music applications, house of worship, theatrical or club installations.

Suppliers

Company
Product
Description
Supplier Links
Active 2-way Monitor with 12
Broomall, PA, USA
Active 2-way Monitor with 12" Driver
Live! 612M
Active 2-way Monitor with 12" Driver Live! 612M
Samson Technologies Corp. Samson's new Live! Active PA enclosures feature exceptional design and the highest quality components in a small to medium loudspeaker system. Their all-plywood construction is ideal for portable or installation applications. Advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows mean remarkable performance and durability day in and day out. A great choice for high performance loudspeakers, the Live! Series from Samson offers a wide range of configurations and are perfect for live music applications, house of worship, theatrical or club installations.

Samson Technologies Corp.

Samson's new Live! Active PA enclosures feature exceptional design and the highest quality components in a small to medium loudspeaker system. Their all-plywood construction is ideal for portable or installation applications. Advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows mean remarkable performance and durability day in and day out. A great choice for high performance loudspeakers, the Live! Series from Samson offers a wide range of configurations and are perfect for live music applications, house of worship, theatrical or club installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Live! 612M
Product Name Active 2-way Monitor with 12" Driver
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details