Visual Sound, Inc. Active PA Cabinet with 2 x 15" Drivers Live! 1215

Description
Samson Technologies Corp. The highest quality components and exceptional engineering make Samson's new Live! Active PA enclosures, a great choice for the small to medium loudspeaker system. Ideal for portable or club installation applications, the Live! series offers all-plywood construction for great sound and professional looks. Every loudspeaker boasts impressive performance and durability with custom designed, high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Ideal for house of worship, club installation or live music applications, the Live! Series from Samson offers a great choice in high performance PA in a wide range of configurations.
Description
Samson Technologies Corp. The highest quality components and exceptional engineering make Samson's new Live! Active PA enclosures, a great choice for the small to medium loudspeaker system. Ideal for portable or club installation applications, the Live! series offers all-plywood construction for great sound and professional looks. Every loudspeaker boasts impressive performance and durability with custom designed, high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Ideal for house of worship, club installation or live music applications, the Live! Series from Samson offers a great choice in high performance PA in a wide range of configurations.

Suppliers

Company
Product
Description
Supplier Links
Active PA Cabinet with 2 x 15
Broomall, PA, USA
Active PA Cabinet with 2 x 15" Drivers
Live! 1215
Active PA Cabinet with 2 x 15" Drivers Live! 1215
Samson Technologies Corp. The highest quality components and exceptional engineering make Samson's new Live! Active PA enclosures, a great choice for the small to medium loudspeaker system. Ideal for portable or club installation applications, the Live! series offers all-plywood construction for great sound and professional looks. Every loudspeaker boasts impressive performance and durability with custom designed, high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Ideal for house of worship, club installation or live music applications, the Live! Series from Samson offers a great choice in high performance PA in a wide range of configurations.

Samson Technologies Corp.

The highest quality components and exceptional engineering make Samson's new Live! Active PA enclosures, a great choice for the small to medium loudspeaker system. Ideal for portable or club installation applications, the Live! series offers all-plywood construction for great sound and professional looks. Every loudspeaker boasts impressive performance and durability with custom designed, high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Ideal for house of worship, club installation or live music applications, the Live! Series from Samson offers a great choice in high performance PA in a wide range of configurations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Live! 1215
Product Name Active PA Cabinet with 2 x 15" Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details