Visual Sound, Inc. Active PA Cabinet with 2 x 12" Drivers Live! 1212

Description
Samson Technologies Corp. Samson's new Live! Active PA enclosures bring the highest quality design and components to the small to medium loudspeaker system. High power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers, mean that every loudspeaker has impressive performance and durability - perfect for portable or club installation applications. And all-plywood construction means great looks as well as great sound. Available in a wide range of configurations, the Live! series from Samson is a great choice for high performance PA.
Description
Samson Technologies Corp. Samson's new Live! Active PA enclosures bring the highest quality design and components to the small to medium loudspeaker system. High power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers, mean that every loudspeaker has impressive performance and durability - perfect for portable or club installation applications. And all-plywood construction means great looks as well as great sound. Available in a wide range of configurations, the Live! series from Samson is a great choice for high performance PA.

Suppliers

Company
Product
Description
Supplier Links
Active PA Cabinet with 2 x 12
Broomall, PA, USA
Active PA Cabinet with 2 x 12" Drivers
Live! 1212
Active PA Cabinet with 2 x 12" Drivers Live! 1212
Samson Technologies Corp. Samson's new Live! Active PA enclosures bring the highest quality design and components to the small to medium loudspeaker system. High power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers, mean that every loudspeaker has impressive performance and durability - perfect for portable or club installation applications. And all-plywood construction means great looks as well as great sound. Available in a wide range of configurations, the Live! series from Samson is a great choice for high performance PA.

Samson Technologies Corp.

Samson's new Live! Active PA enclosures bring the highest quality design and components to the small to medium loudspeaker system. High power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers, mean that every loudspeaker has impressive performance and durability - perfect for portable or club installation applications. And all-plywood construction means great looks as well as great sound. Available in a wide range of configurations, the Live! series from Samson is a great choice for high performance PA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Live! 1212
Product Name Active PA Cabinet with 2 x 12" Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details