Visual Sound, Inc. Liberty AC-only with MP3 & One Wireless receiver LIB-7500MU1AC

Description
Anchor Audio, Inc. The Liberty AC-only with MP3 & One Wireless receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!
Description
Anchor Audio, Inc. The Liberty AC-only with MP3 & One Wireless receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Suppliers

Company
Product
Description
Supplier Links
Liberty AC-only with MP3 & One Wireless receiver - LIB-7500MU1AC - Visual Sound, Inc.
Broomall, PA, USA
Liberty AC-only with MP3 & One Wireless receiver
LIB-7500MU1AC
Liberty AC-only with MP3 & One Wireless receiver LIB-7500MU1AC
Anchor Audio, Inc. The Liberty AC-only with MP3 & One Wireless receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Anchor Audio, Inc.

The Liberty AC-only with MP3 & One Wireless receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500MU1AC
Product Name Liberty AC-only with MP3 & One Wireless receiver
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details