Visual Sound, Inc. Liberty AC-only with CD player & Two Wireless Receivers LIB-7500CU2AC

Description
Anchor Audio, Inc. Liberty AC-only with CD player & Two Wireless Receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!
Description
Anchor Audio, Inc. Liberty AC-only with CD player & Two Wireless Receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Liberty AC-only with CD player & Two Wireless Receivers
LIB-7500CU2AC
Liberty AC-only with CD player & Two Wireless Receivers LIB-7500CU2AC
Anchor Audio, Inc. Liberty AC-only with CD player & Two Wireless Receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Anchor Audio, Inc.

Liberty AC-only with CD player & Two Wireless Receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500CU2AC
Product Name Liberty AC-only with CD player & Two Wireless Receivers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details