Visual Sound, Inc. Liberty AC/DC with two Wireless Receivers LIB-7500CU2

Description
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.
Description
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Suppliers

Company
Product
Description
Supplier Links
Liberty AC/DC with two Wireless Receivers - LIB-7500CU2 - Visual Sound, Inc.
Broomall, PA, USA
Liberty AC/DC with two Wireless Receivers
LIB-7500CU2
Liberty AC/DC with two Wireless Receivers LIB-7500CU2
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Anchor Audio, Inc.

The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500CU2
Product Name Liberty AC/DC with two Wireless Receivers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details