Visual Sound, Inc. Liberty Platinum AC/DC with CD player & one Wireless system LIB-7500CU1

Description
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.
Description
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Suppliers

Company
Product
Description
Supplier Links
Liberty Platinum AC/DC with CD player & one Wireless system - LIB-7500CU1 - Visual Sound, Inc.
Broomall, PA, USA
Liberty Platinum AC/DC with CD player & one Wireless system
LIB-7500CU1
Liberty Platinum AC/DC with CD player & one Wireless system LIB-7500CU1
Anchor Audio, Inc. The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Anchor Audio, Inc.

The Liberty Platinum is the fourth generation in the twenty year history of the Liberty. It just keeps getting better with advances in audio technology, music players, LED development and speaker performance. The Liberty Platinum maintains the integrity of the very first Anchor product - Intelligible Sound, Reliable Performance and Simplicity of Use.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500CU1
Product Name Liberty Platinum AC/DC with CD player & one Wireless system
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details