Visual Sound, Inc. Liberty AC-only with Built-in CD player LIB-7500CAC

Description
Anchor Audio, Inc. Liberty AC-only with Built-in CD player has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!
Description
Anchor Audio, Inc. Liberty AC-only with Built-in CD player has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Suppliers

Company
Product
Description
Supplier Links
Liberty AC-only with Built-in CD player - LIB-7500CAC - Visual Sound, Inc.
Broomall, PA, USA
Liberty AC-only with Built-in CD player
LIB-7500CAC
Liberty AC-only with Built-in CD player LIB-7500CAC
Anchor Audio, Inc. Liberty AC-only with Built-in CD player has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Anchor Audio, Inc.

Liberty AC-only with Built-in CD player has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500CAC
Product Name Liberty AC-only with Built-in CD player
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details