Christie
Full HD, inorganic 3LCD, 7000 lumen, digital projector
This single-lamp, portable projector features 7000 ANSI lumen brightness, full HD resolution, 4DColor technology and inorganic LCD panels for high contrast and vivid color presentations. 4DColor technology gives a 20 percent increase in color gamut over comparable 3LCD models. The Christie LHD700 is easy to set up and use with motorized lenses and 3D Keystone capabilities. A variety of input connections and a suite of optional lenses ensure that the Christie LHD700 can meet your application requirements. Crestron's RoomView® and AMX Discovery Device make it easy and quick to configure third-party equipment with this projector. The AutoFilter, easy lamp access and up to 3000 hours lamp life (eco mode) help reduce projector downtime, and service and maintenance costs. The Christie LHD700 brings full HD resolution in a single-lamp, portable design that's affordable and maintains high performance for medium-sized applications.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | LHD700 |
| Product Name | Christie LHD700 3LCD full HD digital projector |