Lamp-Less and PC-Free Projection Deliver Incredible Value
Road-warrior professionals will love the Optoma ML500 travel projector with LED technology for its compact size and powerful features which support powerful and effective presentations in a variety of environments without complexity. Meanwhile, small office and home office users presenting to small groups can meet their projection needs without the cost and complexity of an installation projector. Home users will appreciate the opportunity to take their entertainment with themor quickly set up an impromptu backyard theater.
The ML500 is designed to be simple to use. The built-in Office viewer delivers PC-free projection of Microsoft Office documents, including Word, Excel, PowerPoint, etc. from onboard memory, SD cards, or USB flash drives. USB display provides quick, easy projection from laptops. An HDMI connector lets the projector connect readily to the broadest possible range of devices. Auto Keystone automatically optimizes the image shape for non-standard projection setups. Instant On/Off minimizes time to projection.
At less than 2.5 pounds, the ML500 is an ultra-portable business projector and is designed so that the AC cord does not need a power brick (reducing weight and enhancing portability).
Features:
No laptop requiredPresent directly from SD card or USB
LED light source produces excellent color while lasting over 20,000 hours, so the projector can be used four hours every day for over 13 years.
DLP Pico imaging technology
Directly display movies, photos and Office files through USB
On-board memory and SD card slot allows for memory expansion up to 32GB
VGA and HDMI inputs - Connect to laptops, tablet computers (such as iPads), Blu-ray players, game systems to display content
Incredible Power, Efficiency and Durability in a Single Solution
The Optoma ML500 provides a compact design and vivid LED technology performance. Designed by the leader in LED technology-based projection, the ML500 sets a new standard for brightness at 500 ANSI Lumens. LED brightness cannot be easily compared to lamp-based brightness. LED brightness lets users create larger images in rooms with more light while still allowing for easy viewing. With a wider color gamut than standard lamp projectors, the ML500 delivers more vivid colors. Delivering Native WXGA resolution, this projector creates crisp, clear widescreen images of up to 180 inches on most surfaces. This DLP travel projector allows users to share detailed presentations (with 3000:1 contrast ratio) without being hooked up to a computer.
Built-in media and Microsoft Office document viewer allows for PC-free playback of videos, presentations, documents and images directly from projector’s 2GB memory, SD cards or from a USB drive. A combination of VGA and HDMI inputs also allows users to readily connect to laptops, Blu-ray players, tablets including iPads and game systems to display content. The media player is compatible with video file formats including H.264 (AVI, MOV, MP4 and 3GP), MPEG4 (AVI), Xvid (AVI), M-JPEG (AVI) and image file formats JPEG and BMP. The Office viewer supports Adobe PDF, Microsoft Word, PowerPoint and Excel files. An SD card slot allows for memory expansion up to 32GB.
Weighing in at less than 2.5 lbs. and measuring a compact 8.7”W x 1.7”H x 6.7’”D, the ML500 supports the following video signals: HDTV (up to 1080p) NTSC, and PAL. Computer compatibility includes resolutions up to WXGA (1280 x 800) through VGA and HD (1920 x 1080) through HDMI. A two-Watt speaker provides audio output.
User controls and media navigation are provided through an innovative on-screen menu that requires fewer steps to access the desired function and provides support in 16 languages. ML500 business projectors are 3D capable, delivering XGA resolution 120HZ thru the VGA port (the equivalent of 3D-PC). The projector can deliver a 50-inch 3D image with plenty of brightness.
LED Design Advantage
The ML500’s LED technology delivers low power consumption that creates 180” images with less than half the power a typical 42-inch LCD television uses. The same LED technology provides vivid color, durability and long life that make it attractive to price-sensitive small business and consumer users.
The LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years). LED is incredibly cost effective compared to lamp-based projectors. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usageat a cost of over $800, compared to the completely maintenance-free LED lamp.
The LED-based design, in addition to being environmentally friendly with low power usage and the elimination of mercury and other hazardous materials, allows for cool operation which in turn allows for the compact size.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As part of the Optoma ProJect Green™ program, Optoma’s Pico projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness. These projectors:
Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings. LEDs do not contain mercury or other environmentally hazardous materials.
Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable. In addition, the Pico’s manual is delivered in digital format on the projector’s internal memory to eliminate paper printouts.
Comply with RoHS standards by eliminating lead and other hazard materials.
What's in the Box
This package includes the Optoma ML500 projector, one remote control with batteries, VGA cable, USB cable (Type A to Mini USB), carrying case and AC power cord.
Truly portable at under 2.5 pounds
500 Lumens - Project large widescreen images of up to 180” diagonal
DLP imaging - 3000:1 contrast ratio for detailed images
LED light source lasts over 20,000 hours while producing excellent color
Direct playback of movies, photos and Office files
Easy plug and play display from laptops through USB
2GB on-board memory; SD card slot allows for memory expansion up to 32GB
VGA and HDMI inputs – Connect to laptops, Blu-Ray players, and game systems to display content
Lamp-Less and PC-Free Projection Deliver Incredible Value
Road-warrior professionals will love the Optoma ML500 travel projector with LED technology for its compact size and powerful features which support powerful and effective presentations in a variety of environments without complexity. Meanwhile, small office and home office users presenting to small groups can meet their projection needs without the cost and complexity of an installation projector. Home users will appreciate the opportunity to take their entertainment with themor quickly set up an impromptu backyard theater.
The ML500 is designed to be simple to use. The built-in Office viewer delivers PC-free projection of Microsoft Office documents, including Word, Excel, PowerPoint, etc. from onboard memory, SD cards, or USB flash drives. USB display provides quick, easy projection from laptops. An HDMI connector lets the projector connect readily to the broadest possible range of devices. Auto Keystone automatically optimizes the image shape for non-standard projection setups. Instant On/Off minimizes time to projection.
At less than 2.5 pounds, the ML500 is an ultra-portable business projector and is designed so that the AC cord does not need a power brick (reducing weight and enhancing portability).
Features:
- No laptop requiredPresent directly from SD card or USB
- LED light source produces excellent color while lasting over 20,000 hours, so the projector can be used four hours every day for over 13 years.
- DLP Pico imaging technology
- Directly display movies, photos and Office files through USB
- On-board memory and SD card slot allows for memory expansion up to 32GB
- VGA and HDMI inputs - Connect to laptops, tablet computers (such as iPads), Blu-ray players, game systems to display content
Incredible Power, Efficiency and Durability in a Single Solution
The Optoma ML500 provides a compact design and vivid LED technology performance. Designed by the leader in LED technology-based projection, the ML500 sets a new standard for brightness at 500 ANSI Lumens. LED brightness cannot be easily compared to lamp-based brightness. LED brightness lets users create larger images in rooms with more light while still allowing for easy viewing. With a wider color gamut than standard lamp projectors, the ML500 delivers more vivid colors. Delivering Native WXGA resolution, this projector creates crisp, clear widescreen images of up to 180 inches on most surfaces. This DLP travel projector allows users to share detailed presentations (with 3000:1 contrast ratio) without being hooked up to a computer.
Built-in media and Microsoft Office document viewer allows for PC-free playback of videos, presentations, documents and images directly from projector’s 2GB memory, SD cards or from a USB drive. A combination of VGA and HDMI inputs also allows users to readily connect to laptops, Blu-ray players, tablets including iPads and game systems to display content. The media player is compatible with video file formats including H.264 (AVI, MOV, MP4 and 3GP), MPEG4 (AVI), Xvid (AVI), M-JPEG (AVI) and image file formats JPEG and BMP. The Office viewer supports Adobe PDF, Microsoft Word, PowerPoint and Excel files. An SD card slot allows for memory expansion up to 32GB.
Weighing in at less than 2.5 lbs. and measuring a compact 8.7”W x 1.7”H x 6.7’”D, the ML500 supports the following video signals: HDTV (up to 1080p) NTSC, and PAL. Computer compatibility includes resolutions up to WXGA (1280 x 800) through VGA and HD (1920 x 1080) through HDMI. A two-Watt speaker provides audio output.
User controls and media navigation are provided through an innovative on-screen menu that requires fewer steps to access the desired function and provides support in 16 languages. ML500 business projectors are 3D capable, delivering XGA resolution 120HZ thru the VGA port (the equivalent of 3D-PC). The projector can deliver a 50-inch 3D image with plenty of brightness.
LED Design Advantage
The ML500’s LED technology delivers low power consumption that creates 180” images with less than half the power a typical 42-inch LCD television uses. The same LED technology provides vivid color, durability and long life that make it attractive to price-sensitive small business and consumer users.
The LED light source has an estimated lifetime of more than 20,000 hours (equivalent to using the projector four hours every day for over thirteen years). LED is incredibly cost effective compared to lamp-based projectors. For example, users with a lamp-based projector would have to replace the lamp in the projector at least four times over 20,000 hours of usageat a cost of over $800, compared to the completely maintenance-free LED lamp.
The LED-based design, in addition to being environmentally friendly with low power usage and the elimination of mercury and other hazardous materials, allows for cool operation which in turn allows for the compact size.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much larger theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As part of the Optoma ProJect Green™ program, Optoma’s Pico projectors, which incorporate LED technology, have been designed and manufactured for eco-friendliness. These projectors:
- Are designed to be compact and lightweight, which ensures a reduction in the production of green house gas emissions during transportation.
- Incorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings. LEDs do not contain mercury or other environmentally hazardous materials.
- Are packaged for eco-friendliness. Optoma uses minimal packaging to create a smaller ecological footprint at disposal. The entire package is recyclable. In addition, the Pico’s manual is delivered in digital format on the projector’s internal memory to eliminate paper printouts.
- Comply with RoHS standards by eliminating lead and other hazard materials.
What's in the Box
This package includes the Optoma ML500 projector, one remote control with batteries, VGA cable, USB cable (Type A to Mini USB), carrying case and AC power cord.
- Truly portable at under 2.5 pounds
- 500 Lumens - Project large widescreen images of up to 180” diagonal
- DLP imaging - 3000:1 contrast ratio for detailed images
- LED light source lasts over 20,000 hours while producing excellent color
- Direct playback of movies, photos and Office files
- Easy plug and play display from laptops through USB
- 2GB on-board memory; SD card slot allows for memory expansion up to 32GB
- VGA and HDMI inputs – Connect to laptops, Blu-Ray players, and game systems to display content