Visual Sound, Inc. Horn-Paging-15W, 70/25V, Universal Swivel Mount Bracket, Grey LH-15T

Description
Lowell Manufacturing Company LH-series (music/paging): (15W compression driver) - The LH-series is a double re-entrant, metal horn with high-efficiency compression speaker and dual-voltage (25/70V) transformer. Suitable for indoor and outdoor applications. System includes horn, speaker, transformer and universal swivel mounting bracket. Performance: clear voice and tone reproduction for paging, public address and signaling in schools, warehouses, recreational complexes, distribution centers, parking structures and commercial buildings. Speaker size: 8
Description
Lowell Manufacturing Company LH-series (music/paging): (15W compression driver) - The LH-series is a double re-entrant, metal horn with high-efficiency compression speaker and dual-voltage (25/70V) transformer. Suitable for indoor and outdoor applications. System includes horn, speaker, transformer and universal swivel mounting bracket. Performance: clear voice and tone reproduction for paging, public address and signaling in schools, warehouses, recreational complexes, distribution centers, parking structures and commercial buildings. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Horn-Paging-15W, 70/25V, Universal Swivel Mount Bracket, Grey - LH-15T - Visual Sound, Inc.
Broomall, PA, USA
Horn-Paging-15W, 70/25V, Universal Swivel Mount Bracket, Grey
LH-15T
Horn-Paging-15W, 70/25V, Universal Swivel Mount Bracket, Grey LH-15T
Lowell Manufacturing Company LH-series (music/paging): (15W compression driver) - The LH-series is a double re-entrant, metal horn with high-efficiency compression speaker and dual-voltage (25/70V) transformer. Suitable for indoor and outdoor applications. System includes horn, speaker, transformer and universal swivel mounting bracket. Performance: clear voice and tone reproduction for paging, public address and signaling in schools, warehouses, recreational complexes, distribution centers, parking structures and commercial buildings. Speaker size: 8

Lowell Manufacturing Company

LH-series (music/paging): (15W compression driver) - The LH-series is a double re-entrant, metal horn with high-efficiency compression speaker and dual-voltage (25/70V) transformer. Suitable for indoor and outdoor applications. System includes horn, speaker, transformer and universal swivel mounting bracket. Performance: clear voice and tone reproduction for paging, public address and signaling in schools, warehouses, recreational complexes, distribution centers, parking structures and commercial buildings. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LH-15T
Product Name Horn-Paging-15W, 70/25V, Universal Swivel Mount Bracket, Grey
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PMT-30N18AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 250 Hz
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details