Visual Sound, Inc. 2-way, 8 ohms, 100W Maximum Power, 6 1/2" Speaker LGS400

Description
OWI, Inc. Low profile octagonal design delivers 360 degrees of full range sound and the five color choices allow this garden speaker to blend into any landscape style. Available in either 8 ohm (100W maximum power) or 70 volt (5, 10, 20, 40W power selector) models with 6.5-inch woofer. Optional low voltage lights add to the beauty and functionality. Polyethylene enclosure is UV-light resistant, bug, puppy and lawnmower proof and is built to withstand 250 lbs of standing weight. Security hardware available. Made in the USA.
Description
OWI, Inc. Low profile octagonal design delivers 360 degrees of full range sound and the five color choices allow this garden speaker to blend into any landscape style. Available in either 8 ohm (100W maximum power) or 70 volt (5, 10, 20, 40W power selector) models with 6.5-inch woofer. Optional low voltage lights add to the beauty and functionality. Polyethylene enclosure is UV-light resistant, bug, puppy and lawnmower proof and is built to withstand 250 lbs of standing weight. Security hardware available. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
2-way, 8 ohms, 100W Maximum Power, 6 1/2
Broomall, PA, USA
2-way, 8 ohms, 100W Maximum Power, 6 1/2" Speaker
LGS400
2-way, 8 ohms, 100W Maximum Power, 6 1/2" Speaker LGS400
OWI, Inc. Low profile octagonal design delivers 360 degrees of full range sound and the five color choices allow this garden speaker to blend into any landscape style. Available in either 8 ohm (100W maximum power) or 70 volt (5, 10, 20, 40W power selector) models with 6.5-inch woofer. Optional low voltage lights add to the beauty and functionality. Polyethylene enclosure is UV-light resistant, bug, puppy and lawnmower proof and is built to withstand 250 lbs of standing weight. Security hardware available. Made in the USA.

OWI, Inc.

Low profile octagonal design delivers 360 degrees of full range sound and the five color choices allow this garden speaker to blend into any landscape style. Available in either 8 ohm (100W maximum power) or 70 volt (5, 10, 20, 40W power selector) models with 6.5-inch woofer. Optional low voltage lights add to the beauty and functionality. Polyethylene enclosure is UV-light resistant, bug, puppy and lawnmower proof and is built to withstand 250 lbs of standing weight. Security hardware available. Made in the USA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LGS400
Product Name 2-way, 8 ohms, 100W Maximum Power, 6 1/2" Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.1 dB
Resonance Frequency 825 Hz
View Details
2 suppliers