Visual Sound, Inc. Cone Series Landscape Garden Speaker LGS-340

Description
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" and 4" speaker models, • 15, 40, 60 & 100 Watt models. • 360? of sound. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxH): 17.5 x 11, Weight: 12-17 lbs. • Polyethylene enclosure. • Color/s: Multi-tone Green,Brown, Granite.
Description
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" and 4" speaker models, • 15, 40, 60 & 100 Watt models. • 360? of sound. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxH): 17.5 x 11, Weight: 12-17 lbs. • Polyethylene enclosure. • Color/s: Multi-tone Green,Brown, Granite.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cone Series Landscape Garden Speaker
LGS-340
Cone Series Landscape Garden Speaker LGS-340
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" and 4" speaker models, • 15, 40, 60 & 100 Watt models. • 360? of sound. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxH): 17.5 x 11, Weight: 12-17 lbs. • Polyethylene enclosure. • Color/s: Multi-tone Green,Brown, Granite.

OWI, Inc.

• 8 Ohms and 70 Volts models. • 6.5" and 4" speaker models, • 15, 40, 60 & 100 Watt models. • 360? of sound. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxH): 17.5 x 11, Weight: 12-17 lbs. • Polyethylene enclosure. • Color/s: Multi-tone Green,Brown, Granite.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LGS-340
Product Name Cone Series Landscape Garden Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details