Visual Sound, Inc. 33" Endura Computer Station w/Roll-Out Shelf LEMSS

Description
Luxor Corp. Workstation with one adjustable pull-out shelf (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 33"H. Wt. 32 lbs.
Description
Luxor Corp. Workstation with one adjustable pull-out shelf (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 33"H. Wt. 32 lbs.

Suppliers

Company
Product
Description
Supplier Links
33
Broomall, PA, USA
33" Endura Computer Station w/Roll-Out Shelf
LEMSS
33" Endura Computer Station w/Roll-Out Shelf LEMSS
Luxor Corp. Workstation with one adjustable pull-out shelf (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 33"H. Wt. 32 lbs.

Luxor Corp.

Workstation with one adjustable pull-out shelf (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 33"H. Wt. 32 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEMSS
Product Name 33" Endura Computer Station w/Roll-Out Shelf
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workbench Centered (Stationary), Manual, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details