Visual Sound, Inc. 26" Table with CRT Platform LEM32T

Description
Luxor Corp. Workstation with leg room cut-out, multi-height capabilities, and monitor platform. Complete with surge electric and 4" casters, 2 with brake. Assemble to your choice 22" or 24". LSS safety strap included. Ideal for K-6 age group.
Description
Luxor Corp. Workstation with leg room cut-out, multi-height capabilities, and monitor platform. Complete with surge electric and 4" casters, 2 with brake. Assemble to your choice 22" or 24". LSS safety strap included. Ideal for K-6 age group.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
26" Table with CRT Platform
LEM32T
26" Table with CRT Platform LEM32T
Luxor Corp. Workstation with leg room cut-out, multi-height capabilities, and monitor platform. Complete with surge electric and 4" casters, 2 with brake. Assemble to your choice 22" or 24". LSS safety strap included. Ideal for K-6 age group.

Luxor Corp.

Workstation with leg room cut-out, multi-height capabilities, and monitor platform. Complete with surge electric and 4" casters, 2 with brake. Assemble to your choice 22" or 24". LSS safety strap included. Ideal for K-6 age group.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEM32T
Product Name 26" Table with CRT Platform
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Class 1 Mail Handling Workstation - MailSafe™ AC648MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - WEC2001 - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 36.0 inch (914.40 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details