Visual Sound, Inc. 23.6" LED Monitor w/ tuner, metal case LED-2361HDMT

Description
ToteVision 23.6" LED monitor with ATSC/QAM tuner, metal case, 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 1,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Terminal Connections Composite, Component, HDMI, S-Video, VGA, RS-232 *Weight 4.8 kg
Description
ToteVision 23.6" LED monitor with ATSC/QAM tuner, metal case, 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 1,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Terminal Connections Composite, Component, HDMI, S-Video, VGA, RS-232 *Weight 4.8 kg

Suppliers

Company
Product
Description
Supplier Links
23.6
Broomall, PA, USA
23.6" LED Monitor w/ tuner, metal case
LED-2361HDMT
23.6" LED Monitor w/ tuner, metal case LED-2361HDMT
ToteVision 23.6" LED monitor with ATSC/QAM tuner, metal case, 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 1,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Terminal Connections Composite, Component, HDMI, S-Video, VGA, RS-232 *Weight 4.8 kg

ToteVision

23.6" LED monitor with ATSC/QAM tuner, metal case, 1920 x 1080 (Full HD), RGB, HDM &, DVI
*Size 23"
*GSA No
*Resolution FullHD 1920 x 1080
*Brightness 300 cd/m squared (Nit)
*Contrast 1,000:1
*Back Light WLED
*Colors 16.7M
*Viewing Angle 85/85/80/80
*Terminal Connections Composite, Component, HDMI, S-Video, VGA, RS-232
*Weight 4.8 kg

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LED-2361HDMT
Product Name 23.6" LED Monitor w/ tuner, metal case
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD150HB - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details