Visual Sound, Inc. 23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI LED-2361HD

Description
ToteVision 23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 20,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Operating Temp 0 degrees c -+40 degrees c *Power Requirements Regulated 12VDC, 4A, negative ground *Power Consumption Energy Star 5.0, 18W, Off Mode; <1W *Weight 4.8 kg
Description
ToteVision 23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 20,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Operating Temp 0 degrees c -+40 degrees c *Power Requirements Regulated 12VDC, 4A, negative ground *Power Consumption Energy Star 5.0, 18W, Off Mode; <1W *Weight 4.8 kg

Suppliers

Company
Product
Description
Supplier Links
23.6
Broomall, PA, USA
23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI
LED-2361HD
23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI LED-2361HD
ToteVision 23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI *Size 23" *GSA No *Resolution FullHD 1920 x 1080 *Brightness 300 cd/m squared (Nit) *Contrast 20,000:1 *Back Light WLED *Colors 16.7M *Viewing Angle 85/85/80/80 *Operating Temp 0 degrees c -+40 degrees c *Power Requirements Regulated 12VDC, 4A, negative ground *Power Consumption Energy Star 5.0, 18W, Off Mode; <1W *Weight 4.8 kg

ToteVision

23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI
*Size 23"
*GSA No
*Resolution FullHD 1920 x 1080
*Brightness 300 cd/m squared (Nit)
*Contrast 20,000:1
*Back Light WLED
*Colors 16.7M
*Viewing Angle 85/85/80/80
*Operating Temp 0 degrees c -+40 degrees c
*Power Requirements Regulated 12VDC, 4A, negative ground
*Power Consumption Energy Star 5.0, 18W, Off Mode; <1W
*Weight 4.8 kg

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LED-2361HD
Product Name 23.6" LED monitor with 1920 x 1080 (Full HD), RGB, HDM &, DVI
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD6 SBL Evolution (SDI only) - 917TS0048 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 7.68 inch (195 mm)
View Details
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details