Visual Sound, Inc. Outdoor LED Wall Module LED-15BF1

Description
NEC Display Solutions Break free of the constraints associated with traditional video walls with the LED-15BF1, a modular, cost-effective LED wall display designed for brightly lit environments. This module allows you to create screens of any shape and size for digital signage applications, sports venues, transportation hubs and any other location that requires attention-grabbing video. LED technology provides the brightest images possible for large screens and long viewing distances. Auto video wall setup helps the installation move faster and easier, eliminating the hassle of predetermining the matrixing normally found in splitting the signal into its respective quadrant Long-life Nichia LED lamp provides for one of the best total costs of ownership available for an LED video wall The ability to service the module from the front or back makes for effortless repairs in the field Unrivaled brightness eliminates concerns of image washout from sunlight and ambient lighting Simple tiling functionality provides for an unlimited amount of configurations and sizes to meet the needs of outdoor and indoor applications IP65 protection rating ensures that the video wall will endure hazardous outdoor elements
Description
NEC Display Solutions Break free of the constraints associated with traditional video walls with the LED-15BF1, a modular, cost-effective LED wall display designed for brightly lit environments. This module allows you to create screens of any shape and size for digital signage applications, sports venues, transportation hubs and any other location that requires attention-grabbing video. LED technology provides the brightest images possible for large screens and long viewing distances. Auto video wall setup helps the installation move faster and easier, eliminating the hassle of predetermining the matrixing normally found in splitting the signal into its respective quadrant Long-life Nichia LED lamp provides for one of the best total costs of ownership available for an LED video wall The ability to service the module from the front or back makes for effortless repairs in the field Unrivaled brightness eliminates concerns of image washout from sunlight and ambient lighting Simple tiling functionality provides for an unlimited amount of configurations and sizes to meet the needs of outdoor and indoor applications IP65 protection rating ensures that the video wall will endure hazardous outdoor elements

Suppliers

Company
Product
Description
Supplier Links
Outdoor LED Wall Module - LED-15BF1 - Visual Sound, Inc.
Broomall, PA, USA
Outdoor LED Wall Module
LED-15BF1
Outdoor LED Wall Module LED-15BF1
NEC Display Solutions Break free of the constraints associated with traditional video walls with the LED-15BF1, a modular, cost-effective LED wall display designed for brightly lit environments. This module allows you to create screens of any shape and size for digital signage applications, sports venues, transportation hubs and any other location that requires attention-grabbing video. LED technology provides the brightest images possible for large screens and long viewing distances. Auto video wall setup helps the installation move faster and easier, eliminating the hassle of predetermining the matrixing normally found in splitting the signal into its respective quadrant Long-life Nichia LED lamp provides for one of the best total costs of ownership available for an LED video wall The ability to service the module from the front or back makes for effortless repairs in the field Unrivaled brightness eliminates concerns of image washout from sunlight and ambient lighting Simple tiling functionality provides for an unlimited amount of configurations and sizes to meet the needs of outdoor and indoor applications IP65 protection rating ensures that the video wall will endure hazardous outdoor elements

NEC Display Solutions

Break free of the constraints associated with traditional video walls with the LED-15BF1, a modular, cost-effective LED wall display designed for brightly lit environments.

This module allows you to create screens of any shape and size for digital signage applications, sports venues, transportation hubs and any other location that requires attention-grabbing video. LED technology provides the brightest images possible for large screens and long viewing distances.

  • Auto video wall setup helps the installation move faster and easier, eliminating the hassle of predetermining the matrixing normally found in splitting the signal into its respective quadrant
  • Long-life Nichia LED lamp provides for one of the best total costs of ownership available for an LED video wall
  • The ability to service the module from the front or back makes for effortless repairs in the field
  • Unrivaled brightness eliminates concerns of image washout from sunlight and ambient lighting
  • Simple tiling functionality provides for an unlimited amount of configurations and sizes to meet the needs of outdoor and indoor applications
  • IP65 protection rating ensures that the video wall will endure hazardous outdoor elements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LED-15BF1
Product Name Outdoor LED Wall Module
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details