Visual Sound, Inc. 12.1" Sunlight Readable LED Monitor LED-1211VB

Description
ToteVision *LED backlight provides longer life, uses less power and provides better color saturation *Ultra-bright technology provides sunlight readability *Mercury and lead free green design *High shock and vibration resistance *On-screen display for: brightness, contrast, back light, hue *Composite, S-Video, PC capability *Low power consumption *Case made of durable steel *Active matrix technology allows wide viewing angle *Front controls for power, menu, up/down *Built-in interface for wall or arm mounting VESA 75mm FPMPI compliant *Response Time: 23ms
Description
ToteVision *LED backlight provides longer life, uses less power and provides better color saturation *Ultra-bright technology provides sunlight readability *Mercury and lead free green design *High shock and vibration resistance *On-screen display for: brightness, contrast, back light, hue *Composite, S-Video, PC capability *Low power consumption *Case made of durable steel *Active matrix technology allows wide viewing angle *Front controls for power, menu, up/down *Built-in interface for wall or arm mounting VESA 75mm FPMPI compliant *Response Time: 23ms

Suppliers

Company
Product
Description
Supplier Links
12.1
Broomall, PA, USA
12.1" Sunlight Readable LED Monitor
LED-1211VB
12.1" Sunlight Readable LED Monitor LED-1211VB
ToteVision *LED backlight provides longer life, uses less power and provides better color saturation *Ultra-bright technology provides sunlight readability *Mercury and lead free green design *High shock and vibration resistance *On-screen display for: brightness, contrast, back light, hue *Composite, S-Video, PC capability *Low power consumption *Case made of durable steel *Active matrix technology allows wide viewing angle *Front controls for power, menu, up/down *Built-in interface for wall or arm mounting VESA 75mm FPMPI compliant *Response Time: 23ms

ToteVision

*LED backlight provides longer life, uses less power and provides better color saturation
*Ultra-bright technology provides sunlight readability
*Mercury and lead free green design
*High shock and vibration resistance
*On-screen display for: brightness, contrast, back light, hue
*Composite, S-Video, PC capability
*Low power consumption
*Case made of durable steel
*Active matrix technology allows wide viewing angle
*Front controls for power, menu, up/down
*Built-in interface for wall or arm mounting VESA 75mm FPMPI compliant
*Response Time: 23ms

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LED-1211VB
Product Name 12.1" Sunlight Readable LED Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
70
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details