Visual Sound, Inc. Two-way Active/Passive 12-Inch Low Profile Differential Dispersion Stage Monitor LE1200

Description
Martin Audio Limited The Martin Audio LE1200 is an ultra-compact, high performance stage monitor which combines maximum enclosure volume with optimum presentation angle in a low profile, contemporary design. It features a high-specification 12 inch (300mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1200 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1200, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, ultra-compact, low profile stage monitor Single 12 inch (300mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 59Hz-18kHz &plusm;3dB, -10dB @ 52Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke
Description
Martin Audio Limited The Martin Audio LE1200 is an ultra-compact, high performance stage monitor which combines maximum enclosure volume with optimum presentation angle in a low profile, contemporary design. It features a high-specification 12 inch (300mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1200 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1200, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, ultra-compact, low profile stage monitor Single 12 inch (300mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 59Hz-18kHz &plusm;3dB, -10dB @ 52Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke

Suppliers

Company
Product
Description
Supplier Links
Two-way Active/Passive 12-Inch Low Profile Differential Dispersion Stage Monitor - LE1200 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Active/Passive 12-Inch Low Profile Differential Dispersion Stage Monitor
LE1200
Two-way Active/Passive 12-Inch Low Profile Differential Dispersion Stage Monitor LE1200
Martin Audio Limited The Martin Audio LE1200 is an ultra-compact, high performance stage monitor which combines maximum enclosure volume with optimum presentation angle in a low profile, contemporary design. It features a high-specification 12 inch (300mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1200 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1200, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, ultra-compact, low profile stage monitor Single 12 inch (300mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 59Hz-18kHz &plusm;3dB, -10dB @ 52Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke

Martin Audio Limited

The Martin Audio LE1200 is an ultra-compact, high performance stage monitor which combines maximum enclosure volume with optimum presentation angle in a low profile, contemporary design. It features a high-specification 12 inch (300mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1200 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1200, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage.

  • Very high output, ultra-compact, low profile stage monitor
  • Single 12 inch (300mm) ultra-long excursion high power, neodymium motor bass driver
  • 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver
  • Optimised constant directivity differential dispersion HF horn
  • Contemporary design multi-laminate ply and hardwood cabinet
  • Active/passive crossover operation via external switch
  • Frequency response 59Hz-18kHz &plusm;3dB, -10dB @ 52Hz
  • 8 ohm nominal impedance
  • Discreet connectors
  • Fitted with 4 x M8 rigging inserts
  • Left or Right handed versions available
  • Application: High power stage monitor and Flown infill via optional yoke
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LE1200
Product Name Two-way Active/Passive 12-Inch Low Profile Differential Dispersion Stage Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details