Visual Sound, Inc. LCD TV, Interactive Full LD665H

Description
LG Electronics, U.S.A Interactive Full Hospitality TV LG Interactive TV(Full) is a solution-oriented hospitality TV that provides hoteliers new tools for great cost savings as well as enhance the guest experiences through two-way communication between the TV and the head-end system, unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi-Fi. Pro:Centric(P) Pro:Idiom B-LAN Welcome Screen IR Out External Speaker Out Hotel Mode USB Cloning One Channel Map
Description
LG Electronics, U.S.A Interactive Full Hospitality TV LG Interactive TV(Full) is a solution-oriented hospitality TV that provides hoteliers new tools for great cost savings as well as enhance the guest experiences through two-way communication between the TV and the head-end system, unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi-Fi. Pro:Centric(P) Pro:Idiom B-LAN Welcome Screen IR Out External Speaker Out Hotel Mode USB Cloning One Channel Map

Suppliers

Company
Product
Description
Supplier Links
LCD TV, Interactive Full - LD665H - Visual Sound, Inc.
Broomall, PA, USA
LCD TV, Interactive Full
LD665H
LCD TV, Interactive Full LD665H
LG Electronics, U.S.A Interactive Full Hospitality TV LG Interactive TV(Full) is a solution-oriented hospitality TV that provides hoteliers new tools for great cost savings as well as enhance the guest experiences through two-way communication between the TV and the head-end system, unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi-Fi. Pro:Centric(P) Pro:Idiom B-LAN Welcome Screen IR Out External Speaker Out Hotel Mode USB Cloning One Channel Map

LG Electronics, U.S.A

Interactive Full Hospitality TV

LG Interactive TV(Full) is a solution-oriented hospitality TV that provides hoteliers new tools for great cost savings as well as enhance the guest experiences through two-way communication between the TV and the head-end system, unlike existing televisions. LG Interactive TV(Full) allows hoteliers provide their guests with IP based interactive TV services using existing coaxial line infrastructure. It also comes with many other beneficial features such as embedded set-top box and AP card for in-room Wi-Fi.

  • Pro:Centric(P)
  • Pro:Idiom
  • B-LAN
  • Welcome Screen
  • IR Out
  • External Speaker Out
  • Hotel Mode
  • USB Cloning
  • One Channel Map
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LD665H
Product Name LCD TV, Interactive Full
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details