Visual Sound, Inc. 42" native High Definition LCD display LCN-42

Description
Barco Presentation The Barco LCD displays have been specifically designed for use in dedicated professional applications. They feature full High Definition (1920 x 1080 pixels) and deliver crisp, clear and color-accurate perfect images on large display sizes with 42" diagonal. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies:. *High brightness. *High contrast, even in high ambient light environments. *Ultra high native resolution (1920 x 1080 pixels). *Fanless design (no noise). *Frame lock. *Accepts 1080p signals. *Low power consumption. *Long lifetime. For use in control rooms, boardrooms and meeting rooms, the native 1920 x 1080 pixel resolution stands for the ultimate in detail. For TV studios the adjustable color temperature setting enables the user to maintain perfect color balance under all studio lighting conditions. The fanless design keeps the background noise below the audible noise level. In boardrooms and various meeting environments large amounts of information can be presented in a dynamic way with the simultaneous display of a second source as a Picture-in- Picture (PIP) or Picture-and-Picture (PAP). In lobbies and public address environments the loop-through functionality allows the LCD displays to be controlled from a single location.
Description
Barco Presentation The Barco LCD displays have been specifically designed for use in dedicated professional applications. They feature full High Definition (1920 x 1080 pixels) and deliver crisp, clear and color-accurate perfect images on large display sizes with 42" diagonal. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies:. *High brightness. *High contrast, even in high ambient light environments. *Ultra high native resolution (1920 x 1080 pixels). *Fanless design (no noise). *Frame lock. *Accepts 1080p signals. *Low power consumption. *Long lifetime. For use in control rooms, boardrooms and meeting rooms, the native 1920 x 1080 pixel resolution stands for the ultimate in detail. For TV studios the adjustable color temperature setting enables the user to maintain perfect color balance under all studio lighting conditions. The fanless design keeps the background noise below the audible noise level. In boardrooms and various meeting environments large amounts of information can be presented in a dynamic way with the simultaneous display of a second source as a Picture-in- Picture (PIP) or Picture-and-Picture (PAP). In lobbies and public address environments the loop-through functionality allows the LCD displays to be controlled from a single location.

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" native High Definition LCD display
LCN-42
42" native High Definition LCD display LCN-42
Barco Presentation The Barco LCD displays have been specifically designed for use in dedicated professional applications. They feature full High Definition (1920 x 1080 pixels) and deliver crisp, clear and color-accurate perfect images on large display sizes with 42" diagonal. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies:. *High brightness. *High contrast, even in high ambient light environments. *Ultra high native resolution (1920 x 1080 pixels). *Fanless design (no noise). *Frame lock. *Accepts 1080p signals. *Low power consumption. *Long lifetime. For use in control rooms, boardrooms and meeting rooms, the native 1920 x 1080 pixel resolution stands for the ultimate in detail. For TV studios the adjustable color temperature setting enables the user to maintain perfect color balance under all studio lighting conditions. The fanless design keeps the background noise below the audible noise level. In boardrooms and various meeting environments large amounts of information can be presented in a dynamic way with the simultaneous display of a second source as a Picture-in- Picture (PIP) or Picture-and-Picture (PAP). In lobbies and public address environments the loop-through functionality allows the LCD displays to be controlled from a single location.

Barco Presentation

The Barco LCD displays have been specifically designed for use in dedicated professional applications. They feature full High Definition (1920 x 1080 pixels) and deliver crisp, clear and color-accurate perfect images on large display sizes with 42" diagonal. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies:. *High brightness. *High contrast, even in high ambient light environments. *Ultra high native resolution (1920 x 1080 pixels). *Fanless design (no noise). *Frame lock. *Accepts 1080p signals. *Low power consumption. *Long lifetime. For use in control rooms, boardrooms and meeting rooms, the native 1920 x 1080 pixel resolution stands for the ultimate in detail. For TV studios the adjustable color temperature setting enables the user to maintain perfect color balance under all studio lighting conditions. The fanless design keeps the background noise below the audible noise level. In boardrooms and various meeting environments large amounts of information can be presented in a dynamic way with the simultaneous display of a second source as a Picture-in- Picture (PIP) or Picture-and-Picture (PAP). In lobbies and public address environments the loop-through functionality allows the LCD displays to be controlled from a single location.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCN-42
Product Name 42" native High Definition LCD display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details