Visual Sound, Inc. 65-Inch PIPD Series Landscape LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function LCD6520L-BK-AV

Description
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520L, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1920 x 1080) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty
Description
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520L, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1920 x 1080) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
65-Inch PIPD Series Landscape LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function - LCD6520L-BK-AV - Visual Sound, Inc.
Broomall, PA, USA
65-Inch PIPD Series Landscape LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function
LCD6520L-BK-AV
65-Inch PIPD Series Landscape LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function LCD6520L-BK-AV
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520L, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1920 x 1080) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty

NEC Display Solutions

Make a big impression with the 65" NEC MultiSync LCD6520L, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership.

  • Built-in expansion slot allows for seamless integration of future third-party components
  • Exclusive panel design leads to less image persistence and a longer display life
  • High-definition display provides optimal resolution (1920 x 1080) for digital signage
  • Optional digital tuner allows for high-definition television capabilities
  • Display management controls lower energy consumption and save money
  • Internal temperature sensors control self-protective circuits to minimize heat damage
  • 10-bit gamma lookup table for superior color performance
  • Rest easy with a 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD6520L-BK-AV
Product Name 65-Inch PIPD Series Landscape LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256210 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details