Visual Sound, Inc. 40-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs LCD4020-2-AV

Description
NEC Display Solutions LCD4020-2-AV 40" Public Display Monitor 1366 X 768 (WXGA) with AV Function, 3 Year Warranty Thin Bezel, Feet Optional Your digital signage applications will never look the same. The 40" NEC MultiSync LCD4020 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available
Description
NEC Display Solutions LCD4020-2-AV 40" Public Display Monitor 1366 X 768 (WXGA) with AV Function, 3 Year Warranty Thin Bezel, Feet Optional Your digital signage applications will never look the same. The 40" NEC MultiSync LCD4020 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available

Suppliers

Company
Product
Description
Supplier Links
40-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs - LCD4020-2-AV - Visual Sound, Inc.
Broomall, PA, USA
40-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs
LCD4020-2-AV
40-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs LCD4020-2-AV
NEC Display Solutions LCD4020-2-AV 40" Public Display Monitor 1366 X 768 (WXGA) with AV Function, 3 Year Warranty Thin Bezel, Feet Optional Your digital signage applications will never look the same. The 40" NEC MultiSync LCD4020 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available

NEC Display Solutions

LCD4020-2-AV 40" Public Display Monitor 1366 X 768 (WXGA) with AV Function, 3 Year Warranty Thin Bezel, Feet Optional

Your digital signage applications will never look the same. The 40" NEC MultiSync LCD4020 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5).

  • Built-in expansion slot allows for seamless integration of future third-party components
  • High-definition display provides optimal resolution (1366 x 768) for digital signage
  • Display management controls lower energy consumption and save money
  • Rest easy with 3-year limited warranty
  • Optional stand available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD4020-2-AV
Product Name 40-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details