NEC Display Solutions 19" Value Eco-Friendly Desktop Monitor AS191-BK

Description
Be kind to your budget and the environment with the 19" NEC AccuSync AS191, an eco-conscious LCD desktop monitor that enhances your desktop computing. This value-driven model touts features such as 26% less energy consumption than its predecessors, 50% less mercury content than comparable displays and a carbon footprint meter for tracking the conservation of green gas emissions. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste
Description
Be kind to your budget and the environment with the 19" NEC AccuSync AS191, an eco-conscious LCD desktop monitor that enhances your desktop computing. This value-driven model touts features such as 26% less energy consumption than its predecessors, 50% less mercury content than comparable displays and a carbon footprint meter for tracking the conservation of green gas emissions. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste

Suppliers

Company
Product
Description
Supplier Links
19
Itasca, IL, USA
19" Value Eco-Friendly Desktop Monitor
AS191-BK
19" Value Eco-Friendly Desktop Monitor AS191-BK
Be kind to your budget and the environment with the 19" NEC AccuSync AS191, an eco-conscious LCD desktop monitor that enhances your desktop computing. This value-driven model touts features such as 26% less energy consumption than its predecessors, 50% less mercury content than comparable displays and a carbon footprint meter for tracking the conservation of green gas emissions. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste

Be kind to your budget and the environment with the 19" NEC AccuSync AS191, an eco-conscious LCD desktop monitor that enhances your desktop computing. This value-driven model touts features such as 26% less energy consumption than its predecessors, 50% less mercury content than comparable displays and a carbon footprint meter for tracking the conservation of green gas emissions. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments.

  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Compact packaging helps reduce paper usage, shipping costs and waste
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number AS191-BK
Product Name 19" Value Eco-Friendly Desktop Monitor
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details