Visual Sound, Inc. 32-Inch MultiSync® Series Large-Screen LCD Display LCD3215

Description
NEC Display Solutions Go digital with your messaging using the 32" NEC MultiSync® LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. Go digital with your messaging using the 32" NEC MultiSync LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD3215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrix™ for up to 4x4 video walls Landscape and portrait orientation
Description
NEC Display Solutions Go digital with your messaging using the 32" NEC MultiSync® LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. Go digital with your messaging using the 32" NEC MultiSync LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD3215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrix™ for up to 4x4 video walls Landscape and portrait orientation

Suppliers

Company
Product
Description
Supplier Links
32-Inch MultiSync® Series Large-Screen LCD Display - LCD3215 - Visual Sound, Inc.
Broomall, PA, USA
32-Inch MultiSync® Series Large-Screen LCD Display
LCD3215
32-Inch MultiSync® Series Large-Screen LCD Display LCD3215
NEC Display Solutions Go digital with your messaging using the 32" NEC MultiSync® LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. Go digital with your messaging using the 32" NEC MultiSync LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD3215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrix™ for up to 4x4 video walls Landscape and portrait orientation

NEC Display Solutions

Go digital with your messaging using the 32" NEC MultiSync® LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications.

Go digital with your messaging using the 32" NEC MultiSync LCD3215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD3215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms.

  • Commercial-grade construction
  • Public-display-grade panel
  • 500 cd/m2 brightness
  • DVI input with HDCP
  • Protective-glass and touch-panel-ready
  • TileMatrix™ for up to 4x4 video walls
  • Landscape and portrait orientation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD3215
Product Name 32-Inch MultiSync® Series Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details