Visual Sound, Inc. 32-Inch MultiSync® Large-Screen Professional LCD Display with IT Version, Black LCD3210-BK-IT

Description
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty The value-driven IT version features only PC inputs
Description
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty The value-driven IT version features only PC inputs

Suppliers

Company
Product
Description
Supplier Links
32-Inch MultiSync® Large-Screen Professional LCD Display with IT Version, Black - LCD3210-BK-IT - Visual Sound, Inc.
Broomall, PA, USA
32-Inch MultiSync® Large-Screen Professional LCD Display with IT Version, Black
LCD3210-BK-IT
32-Inch MultiSync® Large-Screen Professional LCD Display with IT Version, Black LCD3210-BK-IT
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty The value-driven IT version features only PC inputs

NEC Display Solutions

Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact.

  • Rapid Response™ delivers uninterrupted video
  • TileMatrix™ video walls up to 5x5
  • Self-diagnostic capabilities detect possible failures
  • New backlight system for better brightness
  • Real-time clock for content scheduling
  • 1366 x 768 ultra-high resolution
  • Brightness control reduces energy consumption
  • Rest easy with 3-year limited warranty
  • The value-driven IT version features only PC inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD3210-BK-IT
Product Name 32-Inch MultiSync® Large-Screen Professional LCD Display with IT Version, Black
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details