Visual Sound, Inc. 24-Inch MultiSync® Widescreen LCD Monitor LCD2490WUXI2-BK

Description
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
Description
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24-Inch MultiSync® Widescreen LCD Monitor
LCD2490WUXI2-BK
24-Inch MultiSync® Widescreen LCD Monitor LCD2490WUXI2-BK
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition

NEC Display Solutions

Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications.

  • Color gamut ideal for sRGB applications
  • With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display
  • ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness)
  • Supports internal programmable 12-bit lookup tables (LUTs) for calibration
  • Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2490WUXI2-BK
Product Name 24-Inch MultiSync® Widescreen LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Monitor Type LED Display
Features Audio Capabilities
Color Color
View Details