Visual Sound, Inc. 24-Inch MultiSync® 90 Series LCD, featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, black cabinet LCD2490WUXi-BK

Description
NEC Display Solutions The LCD2490WUXi is a new addition to the 90 series professional line of displays from NEC Display Solutions. Backed by a full 4-year warranty, this new 2.3 megapixel, 24-inch wide screen (16:10 aspect ratio), features an H-IPS (Horizontal in Plane Switching) module for superior color representation encompassing 69% of the Adobe RGB color triangle while minimizing off-angle color shift. As with all 90 series products, this new display includes a detachable stand that is height adjustable with pivot, swivel and tilt. This flexibility allows for maximum integration in all medical rooms to display all types and orientations of medical images. Featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, both brightness and color settings can be held constant over the useful life of the display which is critically important for most sensitive image review environments. ColorComp technology compensates for slight variations in the white uniformity level, improves the color, and evens out the luminance uniformity of the display. The display also features a lightning-fast 6.5-millisecond response time (grey to grey), an 800:1 contrast ratio, a 1920x1200 native resolution, and a 400cd/m2 maximum brightness setting. This monitor supports an internal programmable 12-bit lookup table (LUT) providing for calibration as well as more points of shading between white and black and overall improved representation of gamma curves.
Description
NEC Display Solutions The LCD2490WUXi is a new addition to the 90 series professional line of displays from NEC Display Solutions. Backed by a full 4-year warranty, this new 2.3 megapixel, 24-inch wide screen (16:10 aspect ratio), features an H-IPS (Horizontal in Plane Switching) module for superior color representation encompassing 69% of the Adobe RGB color triangle while minimizing off-angle color shift. As with all 90 series products, this new display includes a detachable stand that is height adjustable with pivot, swivel and tilt. This flexibility allows for maximum integration in all medical rooms to display all types and orientations of medical images. Featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, both brightness and color settings can be held constant over the useful life of the display which is critically important for most sensitive image review environments. ColorComp technology compensates for slight variations in the white uniformity level, improves the color, and evens out the luminance uniformity of the display. The display also features a lightning-fast 6.5-millisecond response time (grey to grey), an 800:1 contrast ratio, a 1920x1200 native resolution, and a 400cd/m2 maximum brightness setting. This monitor supports an internal programmable 12-bit lookup table (LUT) providing for calibration as well as more points of shading between white and black and overall improved representation of gamma curves.

Suppliers

Company
Product
Description
Supplier Links
24-Inch MultiSync® 90 Series LCD, featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, black cabinet - LCD2490WUXi-BK - Visual Sound, Inc.
Broomall, PA, USA
24-Inch MultiSync® 90 Series LCD, featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, black cabinet
LCD2490WUXi-BK
24-Inch MultiSync® 90 Series LCD, featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, black cabinet LCD2490WUXi-BK
NEC Display Solutions The LCD2490WUXi is a new addition to the 90 series professional line of displays from NEC Display Solutions. Backed by a full 4-year warranty, this new 2.3 megapixel, 24-inch wide screen (16:10 aspect ratio), features an H-IPS (Horizontal in Plane Switching) module for superior color representation encompassing 69% of the Adobe RGB color triangle while minimizing off-angle color shift. As with all 90 series products, this new display includes a detachable stand that is height adjustable with pivot, swivel and tilt. This flexibility allows for maximum integration in all medical rooms to display all types and orientations of medical images. Featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, both brightness and color settings can be held constant over the useful life of the display which is critically important for most sensitive image review environments. ColorComp technology compensates for slight variations in the white uniformity level, improves the color, and evens out the luminance uniformity of the display. The display also features a lightning-fast 6.5-millisecond response time (grey to grey), an 800:1 contrast ratio, a 1920x1200 native resolution, and a 400cd/m2 maximum brightness setting. This monitor supports an internal programmable 12-bit lookup table (LUT) providing for calibration as well as more points of shading between white and black and overall improved representation of gamma curves.

NEC Display Solutions

The LCD2490WUXi is a new addition to the 90 series professional line of displays from NEC Display Solutions. Backed by a full 4-year warranty, this new 2.3 megapixel, 24-inch wide screen (16:10 aspect ratio), features an H-IPS (Horizontal in Plane Switching) module for superior color representation encompassing 69% of the Adobe RGB color triangle while minimizing off-angle color shift. As with all 90 series products, this new display includes a detachable stand that is height adjustable with pivot, swivel and tilt. This flexibility allows for maximum integration in all medical rooms to display all types and orientations of medical images.

  • Featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, both brightness and color settings can be held constant over the useful life of the display which is critically important for most sensitive image review environments.
  • ColorComp technology compensates for slight variations in the white uniformity level, improves the color, and evens out the luminance uniformity of the display.
  • The display also features a lightning-fast 6.5-millisecond response time (grey to grey), an 800:1 contrast ratio, a 1920x1200 native resolution, and a 400cd/m2 maximum brightness setting.
  • This monitor supports an internal programmable 12-bit lookup table (LUT) providing for calibration as well as more points of shading between white and black and overall improved representation of gamma curves.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2490WUXi-BK
Product Name 24-Inch MultiSync® 90 Series LCD, featuring NEC's NEW exclusive X-Light Pro backlight/sensor design, black cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details