Visual Sound, Inc. 24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII LCD2490W2-BK-SV

Description
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 1920 x 1200) allows for more content to be displayed on a single monitor
Description
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 1920 x 1200) allows for more content to be displayed on a single monitor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
LCD2490W2-BK-SV
24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII LCD2490W2-BK-SV
NEC Display Solutions Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Color gamut ideal for sRGB applications With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 1920 x 1200) allows for more content to be displayed on a single monitor

NEC Display Solutions

Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications.

This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color.

  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • Color gamut ideal for sRGB applications
  • With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display
  • ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen
  • IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels
  • Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
  • High resolution (up to 1920 x 1200) allows for more content to be displayed on a single monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2490W2-BK-SV
Product Name 24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details