Visual Sound, Inc. 21" Professional High-Resolution Desktop Monitor LCD2190UXp-BK

Description
NEC Display Solutions The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications
Description
NEC Display Solutions The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications

Suppliers

Company
Product
Description
Supplier Links
21
Broomall, PA, USA
21" Professional High-Resolution Desktop Monitor
LCD2190UXp-BK
21" Professional High-Resolution Desktop Monitor LCD2190UXp-BK
NEC Display Solutions The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications

NEC Display Solutions

The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Integrated ergonomic handle allows for easy transport
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • Quick release stand easily disengages from head for mounting applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2190UXp-BK
Product Name 21" Professional High-Resolution Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
TFT LCD Monitor Screen tft display 10.1 Inch 1024x600 - LMT101ENMFWD-AAA - Shenzhen Topway Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 1024x600
View Details
TFT Monitors - High Reliability - PGT820 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details