Visual Sound, Inc. 20-Inch MultiSync® 90 Series Flat Panel LCD Monitor, white cabinet, 4 year standard warranty LCD2090UXi

Description
NEC Display Solutions The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. - 4 year warranty The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. New button design allows easier manuverability of the OSM Height adjustability increased (150mm) Integrated ergonomic handle allows easy transport Quick release stand easily disengages from head for mounting applications Ultra Thin Bezel saves desk space Ambix3TM technology allows 3 computers to be connected to a single monitor AmbiBrightTMautomati cally adjusts backlight to room brightness Improved Tile MatrixTM & Tile CompTM optimally displays tiled images for video wall applications Real Time Clock set on/off times 24x7 per week SpectraviewII supported GammaComp MD supported
Description
NEC Display Solutions The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. - 4 year warranty The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. New button design allows easier manuverability of the OSM Height adjustability increased (150mm) Integrated ergonomic handle allows easy transport Quick release stand easily disengages from head for mounting applications Ultra Thin Bezel saves desk space Ambix3TM technology allows 3 computers to be connected to a single monitor AmbiBrightTMautomati cally adjusts backlight to room brightness Improved Tile MatrixTM & Tile CompTM optimally displays tiled images for video wall applications Real Time Clock set on/off times 24x7 per week SpectraviewII supported GammaComp MD supported

Suppliers

Company
Product
Description
Supplier Links
20-Inch MultiSync® 90 Series Flat Panel LCD Monitor, white cabinet, 4 year standard warranty - LCD2090UXi - Visual Sound, Inc.
Broomall, PA, USA
20-Inch MultiSync® 90 Series Flat Panel LCD Monitor, white cabinet, 4 year standard warranty
LCD2090UXi
20-Inch MultiSync® 90 Series Flat Panel LCD Monitor, white cabinet, 4 year standard warranty LCD2090UXi
NEC Display Solutions The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. - 4 year warranty The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. New button design allows easier manuverability of the OSM Height adjustability increased (150mm) Integrated ergonomic handle allows easy transport Quick release stand easily disengages from head for mounting applications Ultra Thin Bezel saves desk space Ambix3TM technology allows 3 computers to be connected to a single monitor AmbiBrightTMautomati cally adjusts backlight to room brightness Improved Tile MatrixTM & Tile CompTM optimally displays tiled images for video wall applications Real Time Clock set on/off times 24x7 per week SpectraviewII supported GammaComp MD supported

NEC Display Solutions

The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. - 4 year warranty

The 20-inch NEC MultiSync® LCD2090UXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date.

  • New button design allows easier manuverability of the OSM
  • Height adjustability increased (150mm)
  • Integrated ergonomic handle allows easy transport
  • Quick release stand easily disengages from head for mounting applications
  • Ultra Thin Bezel saves desk space
  • Ambix3TM technology allows 3 computers to be connected to a single monitor
  • AmbiBrightTMautomatically adjusts backlight to room brightness
  • Improved Tile MatrixTM & Tile CompTM optimally displays tiled images for video wall applications
  • Real Time Clock set on/off times 24x7 per week
  • SpectraviewII supported
  • GammaComp MD supported
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2090UXi
Product Name 20-Inch MultiSync® 90 Series Flat Panel LCD Monitor, white cabinet, 4 year standard warranty
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details