Visual Sound, Inc. 20" Color-Critical Desktop Monitor (white) LCD2090UXI-1

Description
NEC Display Solutions The 20" NEC MultiSync LCD2090UXi-1 delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported
Description
NEC Display Solutions The 20" NEC MultiSync LCD2090UXi-1 delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Color-Critical Desktop Monitor (white)
LCD2090UXI-1
20" Color-Critical Desktop Monitor (white) LCD2090UXI-1
NEC Display Solutions The 20" NEC MultiSync LCD2090UXi-1 delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

NEC Display Solutions

The 20" NEC MultiSync LCD2090UXi-1 delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Integrated ergonomic handle allows for easy transport
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications
  • Quick release stand easily disengages from head for mounting applications
  • GammaComp MD supported
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2090UXI-1
Product Name 20" Color-Critical Desktop Monitor (white)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details