Visual Sound, Inc. 20-Inch MultiSync® 5 Series Widescreen LCD Monitor, Black Cabinet LCD205WNXM-BK

Description
NEC Display Solutions Expand the view of your business with the widescreen 20.1" NEC MultiSync LCD205WNXM. Featuring pivot capabilities, improved screen performance and space-saving speakers, this desktop LCD display meets the needs of business applications of all kinds. Its wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows Height-adjustable stand adds flexibility and comfort to your viewing preferences Pivot capability creates more viewing options for your desktop Integrated USB 2.0 hub gives you convenient connections to peripherals Space-saving, down-firing multimedia speakers provide quality sound Touch or protective glass integration-enabling design increases application options Wide-format screen increases productivity by expanding your working area Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
Description
NEC Display Solutions Expand the view of your business with the widescreen 20.1" NEC MultiSync LCD205WNXM. Featuring pivot capabilities, improved screen performance and space-saving speakers, this desktop LCD display meets the needs of business applications of all kinds. Its wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows Height-adjustable stand adds flexibility and comfort to your viewing preferences Pivot capability creates more viewing options for your desktop Integrated USB 2.0 hub gives you convenient connections to peripherals Space-saving, down-firing multimedia speakers provide quality sound Touch or protective glass integration-enabling design increases application options Wide-format screen increases productivity by expanding your working area Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems

Suppliers

Company
Product
Description
Supplier Links
20-Inch MultiSync® 5 Series Widescreen LCD Monitor, Black Cabinet - LCD205WNXM-BK - Visual Sound, Inc.
Broomall, PA, USA
20-Inch MultiSync® 5 Series Widescreen LCD Monitor, Black Cabinet
LCD205WNXM-BK
20-Inch MultiSync® 5 Series Widescreen LCD Monitor, Black Cabinet LCD205WNXM-BK
NEC Display Solutions Expand the view of your business with the widescreen 20.1" NEC MultiSync LCD205WNXM. Featuring pivot capabilities, improved screen performance and space-saving speakers, this desktop LCD display meets the needs of business applications of all kinds. Its wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows Height-adjustable stand adds flexibility and comfort to your viewing preferences Pivot capability creates more viewing options for your desktop Integrated USB 2.0 hub gives you convenient connections to peripherals Space-saving, down-firing multimedia speakers provide quality sound Touch or protective glass integration-enabling design increases application options Wide-format screen increases productivity by expanding your working area Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems

NEC Display Solutions

Expand the view of your business with the widescreen 20.1" NEC MultiSync LCD205WNXM. Featuring pivot capabilities, improved screen performance and space-saving speakers, this desktop LCD display meets the needs of business applications of all kinds. Its wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-side application windows

  • Height-adjustable stand adds flexibility and comfort to your viewing preferences
  • Pivot capability creates more viewing options for your desktop
  • Integrated USB 2.0 hub gives you convenient connections to peripherals
  • Space-saving, down-firing multimedia speakers provide quality sound
  • Touch or protective glass integration-enabling design increases application options
  • Wide-format screen increases productivity by expanding your working area
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • XtraView® technology provides for some of the widest viewing angles available
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD205WNXM-BK
Product Name 20-Inch MultiSync® 5 Series Widescreen LCD Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 14 inch (356 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details
KVM - RDC-1171-C1 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details