Visual Sound, Inc. 19" Professional Desktop Monitor LCD1990SX-BK

Description
NEC Display Solutions Tackle even the most critical applications with the 19" NEC MultiSync LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Help your customers tackle even the most critical applications with the 19-Inch NEC LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Ideal for professional users who demand the ultimate in performance, this model features a 4-way ergonomic stand (pivot, tilt, swivel and 150mm height adjustment) with a quick-release latch and handle for easier transport. Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen CableComp™ compensates for analog or digital long cables or poor input signals
Description
NEC Display Solutions Tackle even the most critical applications with the 19" NEC MultiSync LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Help your customers tackle even the most critical applications with the 19-Inch NEC LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Ideal for professional users who demand the ultimate in performance, this model features a 4-way ergonomic stand (pivot, tilt, swivel and 150mm height adjustment) with a quick-release latch and handle for easier transport. Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen CableComp™ compensates for analog or digital long cables or poor input signals

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Professional Desktop Monitor
LCD1990SX-BK
19" Professional Desktop Monitor LCD1990SX-BK
NEC Display Solutions Tackle even the most critical applications with the 19" NEC MultiSync LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Help your customers tackle even the most critical applications with the 19-Inch NEC LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Ideal for professional users who demand the ultimate in performance, this model features a 4-way ergonomic stand (pivot, tilt, swivel and 150mm height adjustment) with a quick-release latch and handle for easier transport. Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen CableComp™ compensates for analog or digital long cables or poor input signals

NEC Display Solutions

Tackle even the most critical applications with the 19" NEC MultiSync LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies.

Help your customers tackle even the most critical applications with the 19-Inch NEC LCD1990SX, a thin-frame, flat-panel monitor that matches its outer appeal with intelligent technologies. Ideal for professional users who demand the ultimate in performance, this model features a 4-way ergonomic stand (pivot, tilt, swivel and 150mm height adjustment) with a quick-release latch and handle for easier transport.

  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • CableComp™ compensates for analog or digital long cables or poor input signals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD1990SX-BK
Product Name 19" Professional Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Lenovo L24q 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details