Visual Sound, Inc. 19-Inch MultiSync® 5 Series Matrox DualHead2Go Bundle: Dual LCD Monitor and Graphics Expansion Module Solution LCD195VX+BK-DA

Description
NEC Display Solutions Increase your productivity with the 19" NEC MultiSync LCD195VX+/Matrox DualHead2Go bundle, an easy-to-implement solution that helps you get more done in less time. Combining two feature-rich LCD monitors and an analog graphics expansion module, this bundle delivers all of the benefits of a dual-display configuration in one simple solution. External graphics expansion module connectivity makes for an easy dual-display setup without the need for installing components into your computer Dual-display configuration expands the desktop for increased productivity Height-adjustable stand Ambix® digital/analog inputs provides wide compatibility Enhanced cable management prevents clutters Rapid Response™ technology delivers uninterrupted, full-motion video
Description
NEC Display Solutions Increase your productivity with the 19" NEC MultiSync LCD195VX+/Matrox DualHead2Go bundle, an easy-to-implement solution that helps you get more done in less time. Combining two feature-rich LCD monitors and an analog graphics expansion module, this bundle delivers all of the benefits of a dual-display configuration in one simple solution. External graphics expansion module connectivity makes for an easy dual-display setup without the need for installing components into your computer Dual-display configuration expands the desktop for increased productivity Height-adjustable stand Ambix® digital/analog inputs provides wide compatibility Enhanced cable management prevents clutters Rapid Response™ technology delivers uninterrupted, full-motion video

Suppliers

Company
Product
Description
Supplier Links
19-Inch MultiSync® 5 Series Matrox DualHead2Go Bundle: Dual LCD Monitor and Graphics Expansion Module Solution - LCD195VX+BK-DA - Visual Sound, Inc.
Broomall, PA, USA
19-Inch MultiSync® 5 Series Matrox DualHead2Go Bundle: Dual LCD Monitor and Graphics Expansion Module Solution
LCD195VX+BK-DA
19-Inch MultiSync® 5 Series Matrox DualHead2Go Bundle: Dual LCD Monitor and Graphics Expansion Module Solution LCD195VX+BK-DA
NEC Display Solutions Increase your productivity with the 19" NEC MultiSync LCD195VX+/Matrox DualHead2Go bundle, an easy-to-implement solution that helps you get more done in less time. Combining two feature-rich LCD monitors and an analog graphics expansion module, this bundle delivers all of the benefits of a dual-display configuration in one simple solution. External graphics expansion module connectivity makes for an easy dual-display setup without the need for installing components into your computer Dual-display configuration expands the desktop for increased productivity Height-adjustable stand Ambix® digital/analog inputs provides wide compatibility Enhanced cable management prevents clutters Rapid Response™ technology delivers uninterrupted, full-motion video

NEC Display Solutions

Increase your productivity with the 19" NEC MultiSync LCD195VX+/Matrox DualHead2Go bundle, an easy-to-implement solution that helps you get more done in less time. Combining two feature-rich LCD monitors and an analog graphics expansion module, this bundle delivers all of the benefits of a dual-display configuration in one simple solution.

  • External graphics expansion module connectivity makes for an easy dual-display setup without the need for installing components into your computer
  • Dual-display configuration expands the desktop for increased productivity
  • Height-adjustable stand
  • Ambix® digital/analog inputs provides wide compatibility
  • Enhanced cable management prevents clutters
  • Rapid Response™ technology delivers uninterrupted, full-motion video
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD195VX+BK-DA
Product Name 19-Inch MultiSync® 5 Series Matrox DualHead2Go Bundle: Dual LCD Monitor and Graphics Expansion Module Solution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details