Visual Sound, Inc. 17-Inch MultiSync® 70 Series LCD Monitor, Black Cabinet LCD1770VX-BK-2

Description
NEC Display Solutions Move into the next generation of monitor technology without paying the price with the 17" NEC MultiSync LCD1770VX, a value-driven LCD monitor that saves you tons of space as well as money. This model enhances your visual experience with superior screen performance, digital/analog connectivity and a user-friendly cabinet design. Ambix® technology provides digital/analog inputs Thin-frame bezel creates more space Height-adjustable stand adds flexibility Worry-free No Touch Auto Adjust™ Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Choice of silver/white or black cabinet Rest easy with 3-year limited warranty
Description
NEC Display Solutions Move into the next generation of monitor technology without paying the price with the 17" NEC MultiSync LCD1770VX, a value-driven LCD monitor that saves you tons of space as well as money. This model enhances your visual experience with superior screen performance, digital/analog connectivity and a user-friendly cabinet design. Ambix® technology provides digital/analog inputs Thin-frame bezel creates more space Height-adjustable stand adds flexibility Worry-free No Touch Auto Adjust™ Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Choice of silver/white or black cabinet Rest easy with 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
17-Inch MultiSync® 70 Series LCD Monitor, Black Cabinet - LCD1770VX-BK-2 - Visual Sound, Inc.
Broomall, PA, USA
17-Inch MultiSync® 70 Series LCD Monitor, Black Cabinet
LCD1770VX-BK-2
17-Inch MultiSync® 70 Series LCD Monitor, Black Cabinet LCD1770VX-BK-2
NEC Display Solutions Move into the next generation of monitor technology without paying the price with the 17" NEC MultiSync LCD1770VX, a value-driven LCD monitor that saves you tons of space as well as money. This model enhances your visual experience with superior screen performance, digital/analog connectivity and a user-friendly cabinet design. Ambix® technology provides digital/analog inputs Thin-frame bezel creates more space Height-adjustable stand adds flexibility Worry-free No Touch Auto Adjust™ Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Choice of silver/white or black cabinet Rest easy with 3-year limited warranty

NEC Display Solutions

Move into the next generation of monitor technology without paying the price with the 17" NEC MultiSync LCD1770VX, a value-driven LCD monitor that saves you tons of space as well as money. This model enhances your visual experience with superior screen performance, digital/analog connectivity and a user-friendly cabinet design.

  • Ambix® technology provides digital/analog inputs
  • Thin-frame bezel creates more space
  • Height-adjustable stand adds flexibility
  • Worry-free No Touch Auto Adjust™
  • Rapid Response™ delivers uninterrupted video
  • NaViSet™ intuitive display settings control
  • Choice of silver/white or black cabinet
  • Rest easy with 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD1770VX-BK-2
Product Name 17-Inch MultiSync® 70 Series LCD Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Transvideo CineMonitor HD6 3D View Classic - 917TS0034 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + Rck out
Screen Width 7.68 inch (195 mm)
Input Voltage Type Uses DC Voltage
View Details