Visual Sound, Inc. LCD/DLP/LCOS Projector Lift - Model A, Model B LCD Lift

Description
Draper, Inc. Fits most LCD/DLP Projectors Most popular LCD/DLP/LCOS projectors fit comfortably inside this ceiling recessed unit. Bomb bay style closure doors are standard. Environmental Airspace housing is aluminum, with closure doors finished in white. Contains internal switched duplex receptacle, 115V AC, which is powered when the unit is fully down. The LCD Projector Lift contains an innovative current sensor that delays closing of the unit until the projector fan has shut off. Lifting capacity 65 lbs. Model A 11-1/2" of internal travel and places lift at ceiling line. Measures-overall 17-3/4" x 24" x 24" and 11" x 18" x 18" for projector & bracket space Model B 16-1/2" of internal travel and places lift at ceiling line. Measures-overall 22-3/4" x 29" x 29" and 16" x 23" x 23" for projector & bracket space.
Description
Draper, Inc. Fits most LCD/DLP Projectors Most popular LCD/DLP/LCOS projectors fit comfortably inside this ceiling recessed unit. Bomb bay style closure doors are standard. Environmental Airspace housing is aluminum, with closure doors finished in white. Contains internal switched duplex receptacle, 115V AC, which is powered when the unit is fully down. The LCD Projector Lift contains an innovative current sensor that delays closing of the unit until the projector fan has shut off. Lifting capacity 65 lbs. Model A 11-1/2" of internal travel and places lift at ceiling line. Measures-overall 17-3/4" x 24" x 24" and 11" x 18" x 18" for projector & bracket space Model B 16-1/2" of internal travel and places lift at ceiling line. Measures-overall 22-3/4" x 29" x 29" and 16" x 23" x 23" for projector & bracket space.

Suppliers

Company
Product
Description
Supplier Links
LCD/DLP/LCOS Projector Lift - Model A, Model B - LCD Lift - Visual Sound, Inc.
Broomall, PA, USA
LCD/DLP/LCOS Projector Lift - Model A, Model B
LCD Lift
LCD/DLP/LCOS Projector Lift - Model A, Model B LCD Lift
Draper, Inc. Fits most LCD/DLP Projectors Most popular LCD/DLP/LCOS projectors fit comfortably inside this ceiling recessed unit. Bomb bay style closure doors are standard. Environmental Airspace housing is aluminum, with closure doors finished in white. Contains internal switched duplex receptacle, 115V AC, which is powered when the unit is fully down. The LCD Projector Lift contains an innovative current sensor that delays closing of the unit until the projector fan has shut off. Lifting capacity 65 lbs. Model A 11-1/2" of internal travel and places lift at ceiling line. Measures-overall 17-3/4" x 24" x 24" and 11" x 18" x 18" for projector & bracket space Model B 16-1/2" of internal travel and places lift at ceiling line. Measures-overall 22-3/4" x 29" x 29" and 16" x 23" x 23" for projector & bracket space.

Draper, Inc.

Fits most LCD/DLP Projectors

  • Most popular LCD/DLP/LCOS projectors fit comfortably inside this ceiling recessed unit.
  • Bomb bay style closure doors are standard.
  • Environmental Airspace housing is aluminum, with closure doors finished in white. Contains internal switched duplex receptacle, 115V AC, which is powered when the unit is fully down.
  • The LCD Projector Lift contains an innovative current sensor that delays closing of the unit until the projector fan has shut off.
  • Lifting capacity 65 lbs.
  • Model A
  • 11-1/2" of internal travel and places lift at ceiling line.
  • Measures-overall 17-3/4" x 24" x 24" and 11" x 18" x 18" for projector & bracket space
  • Model B
  • 16-1/2" of internal travel and places lift at ceiling line.
  • Measures-overall 22-3/4" x 29" x 29" and 16" x 23" x 23" for projector & bracket space.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD Lift
Product Name LCD/DLP/LCOS Projector Lift - Model A, Model B
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details