Visual Sound, Inc. 8" Monitor in Metal Case LCD-800

Description
ToteVision 7.9" in metal case, no audio, NTSC/PAL, 262K colors, 1440 x 234, 350 Nit, AC adaptor included, contrast 350:1, RoHS 7.9" comes in metal housing No audio. NTSC/PAL composite video Resolution 1440 x 234, 300 Nit brightness 12VDC power supply provided Built-in interface for wall or arm mounting VESA 75mm FPMPMI compliant
Description
ToteVision 7.9" in metal case, no audio, NTSC/PAL, 262K colors, 1440 x 234, 350 Nit, AC adaptor included, contrast 350:1, RoHS 7.9" comes in metal housing No audio. NTSC/PAL composite video Resolution 1440 x 234, 300 Nit brightness 12VDC power supply provided Built-in interface for wall or arm mounting VESA 75mm FPMPMI compliant

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8" Monitor in Metal Case
LCD-800
8" Monitor in Metal Case LCD-800
ToteVision 7.9" in metal case, no audio, NTSC/PAL, 262K colors, 1440 x 234, 350 Nit, AC adaptor included, contrast 350:1, RoHS 7.9" comes in metal housing No audio. NTSC/PAL composite video Resolution 1440 x 234, 300 Nit brightness 12VDC power supply provided Built-in interface for wall or arm mounting VESA 75mm FPMPMI compliant

ToteVision

7.9" in metal case, no audio, NTSC/PAL, 262K colors, 1440 x 234, 350 Nit, AC adaptor included, contrast 350:1, RoHS

  • 7.9" comes in metal housing
  • No audio. NTSC/PAL composite video
  • Resolution 1440 x 234, 300 Nit brightness
  • 12VDC power supply provided
  • Built-in interface for wall or arm mounting VESA 75mm FPMPMI compliant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-800
Product Name 8" Monitor in Metal Case
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details