NEC Display Solutions 24" Widescreen Color-Critical Desktop Monitor LCD2490WUXI2-BK

Description
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 300cd/m2 brightness) Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color
Description
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 300cd/m2 brightness) Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" Widescreen Color-Critical Desktop Monitor
LCD2490WUXI2-BK
24" Widescreen Color-Critical Desktop Monitor LCD2490WUXI2-BK
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 300cd/m2 brightness) Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color

Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 300cd/m2 brightness)
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD2490WUXI2-BK
Product Name 24" Widescreen Color-Critical Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD190 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details