Visual Sound, Inc. 6.4" Monitor with Audio LCD-640

Description
ToteVision 6.4" with audio, NTSC/PAL, 960 x 234, 300 Nit, AC adaptor included Slim space saving design Has audio, NTSC(PAL optional) Resolution 960 x 234, 300 Nit brightness A/C power supply provided For optional desk stand order MB-1 (shown in picture)
Description
ToteVision 6.4" with audio, NTSC/PAL, 960 x 234, 300 Nit, AC adaptor included Slim space saving design Has audio, NTSC(PAL optional) Resolution 960 x 234, 300 Nit brightness A/C power supply provided For optional desk stand order MB-1 (shown in picture)

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Monitor with Audio
LCD-640
6.4" Monitor with Audio LCD-640
ToteVision 6.4" with audio, NTSC/PAL, 960 x 234, 300 Nit, AC adaptor included Slim space saving design Has audio, NTSC(PAL optional) Resolution 960 x 234, 300 Nit brightness A/C power supply provided For optional desk stand order MB-1 (shown in picture)

ToteVision

6.4" with audio, NTSC/PAL, 960 x 234, 300 Nit, AC adaptor included

  • Slim space saving design
  • Has audio, NTSC(PAL optional)
  • Resolution 960 x 234, 300 Nit brightness
  • A/C power supply provided
  • For optional desk stand order MB-1 (shown in picture)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-640
Product Name 6.4" Monitor with Audio
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details