Visual Sound, Inc. 4" Field Monitor with Audio LCD-410

Description
ToteVision 4" field monitor with audio, battery pack, NTSC only, 383 x 234, order AC-1000 for AC adaptor, LED backlight, RoHS Snap on battery pack holds 8AA or 9 Nicad rechargable batteries (batteries not included) Compact and light weight for easy installation or mobile use For color and B&W applications Battery pack provides 5.5hrs operation (approximately) Optional accessories: TB-410 tote bag and AC-1000 power supply
Description
ToteVision 4" field monitor with audio, battery pack, NTSC only, 383 x 234, order AC-1000 for AC adaptor, LED backlight, RoHS Snap on battery pack holds 8AA or 9 Nicad rechargable batteries (batteries not included) Compact and light weight for easy installation or mobile use For color and B&W applications Battery pack provides 5.5hrs operation (approximately) Optional accessories: TB-410 tote bag and AC-1000 power supply

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Field Monitor with Audio
LCD-410
4" Field Monitor with Audio LCD-410
ToteVision 4" field monitor with audio, battery pack, NTSC only, 383 x 234, order AC-1000 for AC adaptor, LED backlight, RoHS Snap on battery pack holds 8AA or 9 Nicad rechargable batteries (batteries not included) Compact and light weight for easy installation or mobile use For color and B&W applications Battery pack provides 5.5hrs operation (approximately) Optional accessories: TB-410 tote bag and AC-1000 power supply

ToteVision

4" field monitor with audio, battery pack, NTSC only, 383 x 234, order AC-1000 for AC adaptor, LED backlight, RoHS

  • Snap on battery pack holds 8AA or 9 Nicad rechargable batteries (batteries not included)
  • Compact and light weight for easy installation or mobile use
  • For color and B&W applications
  • Battery pack provides 5.5hrs operation (approximately)
  • Optional accessories: TB-410 tote bag and AC-1000 power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-410
Product Name 4" Field Monitor with Audio
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details