Visual Sound, Inc. 15" HD LCD Monitor Flush Mount LCD-1560HDL

Description
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu, HDMI, VGA, Component, S-Video, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Screw down DC feature for power connection *Screw down speaker output connection *Built-in interface for wall mounting VESA 75mm FPMPMI compliant
Description
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu, HDMI, VGA, Component, S-Video, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Screw down DC feature for power connection *Screw down speaker output connection *Built-in interface for wall mounting VESA 75mm FPMPMI compliant

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" HD LCD Monitor Flush Mount
LCD-1560HDL
15" HD LCD Monitor Flush Mount LCD-1560HDL
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu, HDMI, VGA, Component, S-Video, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Screw down DC feature for power connection *Screw down speaker output connection *Built-in interface for wall mounting VESA 75mm FPMPMI compliant

ToteVision

*HD compatible (supports 480p/i, 720p, 1080p/i)
*RS-232 feature allows external devices to control the monitor through the serial port
*Blue screen feature
*Displays 16:9 and 4:3
*Front controls for power menu, HDMI, VGA, Component, S-Video, Video 01, Video 02, Mode
*On-screen display for: brightness, contrast, back light, hue, volume
*IR remote control, Rear jack allows direct connection for use with IR repeater systems
*Composite x 2, S-Video, component, HDMI, and PC capability
*Low power consumption
*Case made of durable black metal
*Active matrix technology allows wide viewing angle & eliminates distortion
*Anti-glare surface treatment provides enhanced viewing pleasure
*Response Time: 8mS
*Screw down DC feature for power connection
*Screw down speaker output connection
*Built-in interface for wall mounting VESA 75mm FPMPMI compliant

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-1560HDL
Product Name 15" HD LCD Monitor Flush Mount
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details