Visual Sound, Inc. Dual 10.4" HD LCD Monitors Ruggedized Rack Mount LCD-1048HDM2

Description
ToteVision *Dual 10.4" HD Monitors in a 19" Rack Mount *3mm thick tempered glass helps to protect display panel from damage in the field *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 serial control provided *Composite video BNC IN/OUT provides security for video connections *Underscan capability *On-screen display controls, with front controls for *Power, Select, Menu, and Volume Up/Down *Wireless remote control with hot key allows easy toggling between sources *Rear IR jack allows direct connection for use with IR repeater systems *Screw-down DC feature provides additional security for power connection *Speaker output on board allows screw down connection for R/L audio *Built-in amplifier provides ample power to drive right and left stereo *8 ohm speakers *Made of durable metal with black powder coating *Built-in interface and proper cable exiting for wall arm mounting, *VESA 75mm compliant *Switching Power Supply included, 100~240 VAC *Response time: 15/25 ms (rising/falling)
Description
ToteVision *Dual 10.4" HD Monitors in a 19" Rack Mount *3mm thick tempered glass helps to protect display panel from damage in the field *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 serial control provided *Composite video BNC IN/OUT provides security for video connections *Underscan capability *On-screen display controls, with front controls for *Power, Select, Menu, and Volume Up/Down *Wireless remote control with hot key allows easy toggling between sources *Rear IR jack allows direct connection for use with IR repeater systems *Screw-down DC feature provides additional security for power connection *Speaker output on board allows screw down connection for R/L audio *Built-in amplifier provides ample power to drive right and left stereo *8 ohm speakers *Made of durable metal with black powder coating *Built-in interface and proper cable exiting for wall arm mounting, *VESA 75mm compliant *Switching Power Supply included, 100~240 VAC *Response time: 15/25 ms (rising/falling)

Suppliers

Company
Product
Description
Supplier Links
Dual 10.4
Broomall, PA, USA
Dual 10.4" HD LCD Monitors Ruggedized Rack Mount
LCD-1048HDM2
Dual 10.4" HD LCD Monitors Ruggedized Rack Mount LCD-1048HDM2
ToteVision *Dual 10.4" HD Monitors in a 19" Rack Mount *3mm thick tempered glass helps to protect display panel from damage in the field *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 serial control provided *Composite video BNC IN/OUT provides security for video connections *Underscan capability *On-screen display controls, with front controls for *Power, Select, Menu, and Volume Up/Down *Wireless remote control with hot key allows easy toggling between sources *Rear IR jack allows direct connection for use with IR repeater systems *Screw-down DC feature provides additional security for power connection *Speaker output on board allows screw down connection for R/L audio *Built-in amplifier provides ample power to drive right and left stereo *8 ohm speakers *Made of durable metal with black powder coating *Built-in interface and proper cable exiting for wall arm mounting, *VESA 75mm compliant *Switching Power Supply included, 100~240 VAC *Response time: 15/25 ms (rising/falling)

ToteVision

*Dual 10.4" HD Monitors in a 19" Rack Mount
*3mm thick tempered glass helps to protect display panel from damage in the field
*HD compatible (supports 480p/i, 720p, 1080p/i)
*RS-232 serial control provided
*Composite video BNC IN/OUT provides security for video connections
*Underscan capability
*On-screen display controls, with front controls for
*Power, Select, Menu, and Volume Up/Down
*Wireless remote control with hot key allows easy toggling between sources
*Rear IR jack allows direct connection for use with IR repeater systems
*Screw-down DC feature provides additional security for power connection
*Speaker output on board allows screw down connection for R/L audio
*Built-in amplifier provides ample power to drive right and left stereo
*8 ohm speakers
*Made of durable metal with black powder coating
*Built-in interface and proper cable exiting for wall arm mounting,
*VESA 75mm compliant
*Switching Power Supply included, 100~240 VAC
*Response time: 15/25 ms (rising/falling)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-1048HDM2
Product Name Dual 10.4" HD LCD Monitors Ruggedized Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
22
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details