Visual Sound, Inc. Baffle-8in Spkr, Aluminum, Surface, 10.75in Dia x 4.75in D, White LCB-8

Description
Lowell Manufacturing Company LCB-8: round aluminum ceiling or wall baffle with 2 integral grilles for bi-directional sound from single speaker (not included). 10.75" dia. x 4.75"D x 12.5" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.
Description
Lowell Manufacturing Company LCB-8: round aluminum ceiling or wall baffle with 2 integral grilles for bi-directional sound from single speaker (not included). 10.75" dia. x 4.75"D x 12.5" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
Baffle-8in Spkr, Aluminum, Surface, 10.75in Dia x 4.75in D, White - LCB-8 - Visual Sound, Inc.
Broomall, PA, USA
Baffle-8in Spkr, Aluminum, Surface, 10.75in Dia x 4.75in D, White
LCB-8
Baffle-8in Spkr, Aluminum, Surface, 10.75in Dia x 4.75in D, White LCB-8
Lowell Manufacturing Company LCB-8: round aluminum ceiling or wall baffle with 2 integral grilles for bi-directional sound from single speaker (not included). 10.75" dia. x 4.75"D x 12.5" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Lowell Manufacturing Company

LCB-8: round aluminum ceiling or wall baffle with 2 integral grilles for bi-directional sound from single speaker (not included). 10.75" dia. x 4.75"D x 12.5" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LCB-8
Product Name Baffle-8in Spkr, Aluminum, Surface, 10.75in Dia x 4.75in D, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details