Eiki International, Inc.
Eiki LC-XT5 Theater LCD Data Video Projector fills the biggest screens with up to UXGA images at 15000 Lumens. QuickChange Lens System. Interchangeable Input Modules. All major signal standards. Connects directly to HDTV, DVD, DVI and more.
The rich color imaging of 3-panel LCD technology, in a configurable projector with unparalled brightness and contrast.
15,000 ANSI Lumens bright at 90% uniformity and a 2000:1 contrast ratio.
Native XGA. Compatible with UXGA through VGA. Video scaling.
Projects images up to 40' wide (600" diagonal). (Supplied without lens.)
Quick Change Lens Installation system. Wide choice of lenses available.
Power Lens Shift. Lens can be shifted vertically and horizontally.
Accepts with most video signal input, including DVI, RGB, Y/C, DVD, HDTV.
Compatible with 480i/p, 575i/p, 720p, 1035i, 1080i - 50/60 input resolutions.
Displays video 4:3 & 16:9 in NTSC/PAL/SECAM/NTSC 4.43/PAL-M/PAL-N.
DVI input supports HDCP for true digital imaging. 2-3 pulldown support.
4 input channels. Interchangeable input modules permit reconfiguration.
Supplied software permits the preconfiguring of color adjustments.
Wireless/wired remote control. Digital Zoom 50% ~ 700% (horizontal).
Capable of extended operation (up to 23 hours / day) with regular maintenance.
3 Year / 6000 Hr. use (whichever occurs first) Warranty.
Eiki International, Inc.
Eiki LC-XT5 Theater LCD Data Video Projector fills the biggest screens with up to UXGA images at 15000 Lumens. QuickChange Lens System. Interchangeable Input Modules. All major signal standards. Connects directly to HDTV, DVD, DVI and more.
The rich color imaging of 3-panel LCD technology, in a configurable projector with unparalled brightness and contrast.
- 15,000 ANSI Lumens bright at 90% uniformity and a 2000:1 contrast ratio.
- Native XGA. Compatible with UXGA through VGA. Video scaling.
- Projects images up to 40' wide (600" diagonal). (Supplied without lens.)
- Quick Change Lens Installation system. Wide choice of lenses available.
- Power Lens Shift. Lens can be shifted vertically and horizontally.
- Accepts with most video signal input, including DVI, RGB, Y/C, DVD, HDTV.
- Compatible with 480i/p, 575i/p, 720p, 1035i, 1080i - 50/60 input resolutions.
- Displays video 4:3 & 16:9 in NTSC/PAL/SECAM/NTSC 4.43/PAL-M/PAL-N.
- DVI input supports HDCP for true digital imaging. 2-3 pulldown support.
- 4 input channels. Interchangeable input modules permit reconfiguration.
- Supplied software permits the preconfiguring of color adjustments.
- Wireless/wired remote control. Digital Zoom 50% ~ 700% (horizontal).
- Capable of extended operation (up to 23 hours / day) with regular maintenance.
- 3 Year / 6000 Hr. use (whichever occurs first) Warranty.