Eiki International, Inc.
4000 ANSI Lumens Manual Zoom & Focus XGA LCD Projector
4,000 ANSI lumens bright with 85% uniformity and a 2000:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
Supports analog and digital video input in all color standards up-to 1080i.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts composite, component, and S-Video in all major standards.
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions
Built-in 10 Watt sound system. Closed Caption decoding (NTSC).
Wired network monitoring and control. Digital zoom: 50% to 400%.
Variable power management option. Optional local or remote keylock.
VGA and DVI-I computer inputs, and VGA computer monitor output.
Wireless remote control with mouse control and laser pointer.
Quiet operation: fan noise as low as 29 dBA.
3 year projector warranty.
Eiki International, Inc.
4000 ANSI Lumens Manual Zoom & Focus XGA LCD Projector
- 4,000 ANSI lumens bright with 85% uniformity and a 2000:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
- Supports analog and digital video input in all color standards up-to 1080i.
- Convenient mid-range (1.6:1) manual zoom and focus lens.
- Fixed image offset. Automatic vertical digital keystone correction.
- Accepts composite, component, and S-Video in all major standards.
- Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions
- Built-in 10 Watt sound system. Closed Caption decoding (NTSC).
- Wired network monitoring and control. Digital zoom: 50% to 400%.
- Variable power management option. Optional local or remote keylock.
- VGA and DVI-I computer inputs, and VGA computer monitor output.
- Wireless remote control with mouse control and laser pointer.
- Quiet operation: fan noise as low as 29 dBA.
- 3 year projector warranty.