Eiki International, Inc.
3,800 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
High-definition resolution - 1280x800 pixels (16:10) - covers XGA and 720p.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Accepts analog and digital computer and video input in all color standards.
Built-in RJ45 Wired Network projector control and content delivery.
Built-in 802.11b/g/n (draft 2.0) Wireless Network control and content delivery.
Easy Wireless network-free content delivery. Windows Vista Network Projector.
Built-in USB Memory Viewer for computerless slideshows and movies.
Lightweight: 8 lb! Low-profile: about 3" high! Quiet: as low as 31 dBA!
Convenient wide-angle, wide-range manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two computer inputs. Switchable monitor output. HDMI input.
Wireless remote control with mouse control and laser pointer.
3 year projector warranty!
Outstanding Features
1. Native 1280x800 resolution with 3,800 ANSI Lumens.
2. Compatible with normal and widescreen up-to 1080p.
3. Includes Picture-in-Picture and Picture-by-Picture functions.
4. Easy Wireless network-free content delivery USB stick.
5. Wired & wireless network projector conrol and content delivery.
6. Computerless slideshow using optional USB memory adapter.
7. Windows Vista Network Projector capable.
8. Closed Caption decoding.
Visual Sound, Inc.
Done
Description
Eiki International, Inc.
3,800 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
High-definition resolution - 1280x800 pixels (16:10) - covers XGA and 720p.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Accepts analog and digital computer and video input in all color standards.
Built-in RJ45 Wired Network projector control and content delivery.
Built-in 802.11b/g/n (draft 2.0) Wireless Network control and content delivery.
Easy Wireless network-free content delivery. Windows Vista Network Projector.
Built-in USB Memory Viewer for computerless slideshows and movies.
Lightweight: 8 lb! Low-profile: about 3" high! Quiet: as low as 31 dBA!
Convenient wide-angle, wide-range manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two computer inputs. Switchable monitor output. HDMI input.
Wireless remote control with mouse control and laser pointer.
3 year projector warranty!
Outstanding Features
1. Native 1280x800 resolution with 3,800 ANSI Lumens.
2. Compatible with normal and widescreen up-to 1080p.
3. Includes Picture-in-Picture and Picture-by-Picture functions.
4. Easy Wireless network-free content delivery USB stick.
5. Wired & wireless network projector conrol and content delivery.
6. Computerless slideshow using optional USB memory adapter.
7. Windows Vista Network Projector capable.
8. Closed Caption decoding.
Eiki International, Inc.
3,800 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
High-definition resolution - 1280x800 pixels (16:10) - covers XGA and 720p.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Accepts analog and digital computer and video input in all color standards.
Built-in RJ45 Wired Network projector control and content delivery.
Built-in 802.11b/g/n (draft 2.0) Wireless Network control and content delivery.
Easy Wireless network-free content delivery. Windows Vista Network Projector.
Built-in USB Memory Viewer for computerless slideshows and movies.
Lightweight: 8 lb! Low-profile: about 3" high! Quiet: as low as 31 dBA!
Convenient wide-angle, wide-range manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two computer inputs. Switchable monitor output. HDMI input.
Wireless remote control with mouse control and laser pointer.
3 year projector warranty!
Outstanding Features
1. Native 1280x800 resolution with 3,800 ANSI Lumens.
2. Compatible with normal and widescreen up-to 1080p.
3. Includes Picture-in-Picture and Picture-by-Picture functions.
4. Easy Wireless network-free content delivery USB stick.
5. Wired & wireless network projector conrol and content delivery.
6. Computerless slideshow using optional USB memory adapter.
7. Windows Vista Network Projector capable.
8. Closed Caption decoding.
Eiki International, Inc.
3,800 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.